Siemens Corporation Overload relay Siemens SIRIUS 3RU21264AB0 3RU21264AB0

Description
Thermal overload relay 3RU2126-4AB0 from Siemens is used for current-dependent overload protection in main circuits. Thanks to its setting range of 11-16 A, the SIRIUS overload relay 3RU2126-4AB0 provides optimum protection for motors and systems up to 7.5 kW. One normally closed and one normally open contact are available as auxiliary contacts. Due to its size S0 and a convenient screw connection, the thermal overload relay 3RU2126-4AB0 can be perfectly integrated into a load feeder. Monitoring relays are used in all areas of electrical switchgear technology.
Description
Thermal overload relay 3RU2126-4AB0 from Siemens is used for current-dependent overload protection in main circuits. Thanks to its setting range of 11-16 A, the SIRIUS overload relay 3RU2126-4AB0 provides optimum protection for motors and systems up to 7.5 kW. One normally closed and one normally open contact are available as auxiliary contacts. Due to its size S0 and a convenient screw connection, the thermal overload relay 3RU2126-4AB0 can be perfectly integrated into a load feeder. Monitoring relays are used in all areas of electrical switchgear technology.
Datasheet
Datasheet Summary
Powered by GS/AI

The Siemens SIRIUS 3RU2 thermal overload relay 3RU2126-4AB0 provides motor protection with an adjustable current range of 11 to 16 A and a trip class of 10. It is designed for size S0 mounting, with dimensions of 85 mm height, 45 mm width, and 85 mm depth. The device supports screw terminals for both main and auxiliary circuits, features one normally closed and one normally open auxiliary contact, and operates at up to 690 V AC with a rated operating current of 16 A. It is certified for use in hazardous locations under ATEX and meets IP20 protection for the front and terminals. The relay operates in ambient temperatures from -40 °C to +70 °C and is suitable for installations up to 2,000 m altitude. Power loss is 6.1 W typical.

Datasheet Summary
Powered by GS/AI

The Siemens SIRIUS 3RU2 thermal overload relay 3RU2126-4AB0 provides motor protection with an adjustable current range of 11 to 16 A and a trip class of 10. It is designed for size S0 mounting, with dimensions of 85 mm height, 45 mm width, and 85 mm depth. The device supports screw terminals for both main and auxiliary circuits, features one normally closed and one normally open auxiliary contact, and operates at up to 690 V AC with a rated operating current of 16 A. It is certified for use in hazardous locations under ATEX and meets IP20 protection for the front and terminals. The relay operates in ambient temperatures from -40 °C to +70 °C and is suitable for installations up to 2,000 m altitude. Power loss is 6.1 W typical.

Suppliers

Company
Product
Description
Supplier Links
Overload relay Siemens SIRIUS 3RU21264AB0 -  - Automation24, Inc.
King of Prussia, PA, United States
Overload relay Siemens SIRIUS 3RU21264AB0
Overload relay Siemens SIRIUS 3RU21264AB0
Thermal overload relay 3RU2126-4AB0 from Siemens is used for current-dependent overload protection in main circuits. Thanks to its setting range of 11-16 A, the SIRIUS overload relay 3RU2126-4AB0 provides optimum protection for motors and systems up to 7.5 kW. One normally closed and one normally open contact are available as auxiliary contacts. Due to its size S0 and a convenient screw connection, the thermal overload relay 3RU2126-4AB0 can be perfectly integrated into a load feeder. Monitoring relays are used in all areas of electrical switchgear technology.

Thermal overload relay 3RU2126-4AB0 from Siemens is used for current-dependent overload protection in main circuits. Thanks to its setting range of 11-16 A, the SIRIUS overload relay 3RU2126-4AB0 provides optimum protection for motors and systems up to 7.5 kW. One normally closed and one normally open contact are available as auxiliary contacts. Due to its size S0 and a convenient screw connection, the thermal overload relay 3RU2126-4AB0 can be perfectly integrated into a load feeder. Monitoring relays are used in all areas of electrical switchgear technology.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Electromechanical Relays
Product Name Overload relay Siemens SIRIUS 3RU21264AB0
Mounting Screw terminals
Unlock Full Specs
to access all available technical data

Similar Products

Type 32.21 - Subminiature PCB relays 6A - 322170054300 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, VDE
Operating Temp -40 to 185 F (-40 to 85 C)
NO 1
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
TO-5/.100 Grid Relays - 1-1617601-1 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 12 volts
View Details