RELAY GEN PURPOSE SPDT 10A 24V
The industrial relay DRIKITP 24VDC 1CO LD - 2576220000 from Weidmüller ensures secure wiring and ease of use thanks to push-in terminals. The D-SERIES DRI coupling relay has an input voltage of 24 V DC. The changeover contact makes relay DRIKITP 24VDC 1CO LD - 2576220000 the ideal switching element for your system.
| Acme Chip Technology Co., Limited | Automation24, Inc. | |
|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays |
| Product Number | 2576220000 | |
| Product Name | Relays - Power Relays, Over 2 Amps | Coupling relay Weidmüller DRIKITP 24VDC 1CO LD - 2576220000 |
| Poles | Single Pole (SP) | |
| Throw | Double Throw | |
| DC Coil Voltage | 24 volts | |
| Mounting | DIN; DIN Rail | Push-in terminals |