Manufacturer: Weidmüller
Category: Relays Solid State Relays
Series: TERMSERIES
Package: Bulk
Voltage - Input: 24VDC
Output Type: DC
Circuit: SPST-NO (1 Form A)
Voltage - Load: 3 V ~ 33 V
Mounting Type: DIN Rail
Alternative Parts (Cross-Reference): Cross
Product Status: Active
SSR RELAY SPST-NO 2A 3-33V
Industrial solid state relay TOZ 24VDC 24VDC2A - 1127290000 from Weidmüller ensures fast wiring and ease of use thanks to spring terminal contacts. The TERMSERIES solid state coupling relay has a control voltage of 24 V DC. Normally open solid state relay TOZ 24VDC 24VDC2A - 1127290000 is the ideal solid state switching element for your system.
| Win Source Electronics | Acme Chip Technology Co., Limited | Automation24, Inc. | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 1127290000 | ||
| Product Name | Relays Solid State Relays | Relays - Solid State Relays | Coupling relay Weidmüller TOZ 24VDC 24VDC5A - 1127290000 |
| Mounting | PCBoard; DIN Rail | DIN; DIN Rail | Spring terminals |