Weidmuller Power Relays 7760056104

Description
Weidmüller 7760056104 Power Relay
Request a Quote Datasheet
Description
Weidmüller 7760056104 Power Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 8928934 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
8928934
Power Relays 8928934
Weidmüller 7760056104 Power Relay

Weidmüller 7760056104 Power Relay

Supplier's Site
Power Relays, Over 2 Amps - 281-3404-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
281-3404-ND
Power Relays, Over 2 Amps 281-3404-ND
General Purpose Relay 4PDT (4 Form C) 230VAC Coil Socketable

General Purpose Relay 4PDT (4 Form C) 230VAC Coil Socketable

Buy Now Datasheet
Signal Relay, 4Pdt, 10A, 250Vac, Socket; Coil Voltage Weidmuller - 22AC8902 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, 4Pdt, 10A, 250Vac, Socket; Coil Voltage Weidmuller
22AC8902
Signal Relay, 4Pdt, 10A, 250Vac, Socket; Coil Voltage Weidmuller 22AC8902
SIGNAL RELAY, 4PDT, 10A, 250VAC, SOCKET; Coil Voltage:230VAC; Contact Configuration:4PDT; Contact Current:5A; Product Range:DRM 570 Series; Relay Mounting:Socket; Coil Type:-; Relay Terminals:Quick Connect, Solder; Contact Voltage RoHS Compliant: Yes

SIGNAL RELAY, 4PDT, 10A, 250VAC, SOCKET; Coil Voltage:230VAC; Contact Configuration:4PDT; Contact Current:5A; Product Range:DRM 570 Series; Relay Mounting:Socket; Coil Type:-; Relay Terminals:Quick Connect, Solder; Contact Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
7760056104
Relays - Power Relays, Over 2 Amps 7760056104
RELAY GEN PURPOSE 4PDT 10A 230V

RELAY GEN PURPOSE 4PDT 10A 230V

Supplier's Site
Ice cube relay Weidmüller DRM570730LT - 7760056104 -  - Automation24, Inc.
King of Prussia, PA, United States
Ice cube relay Weidmüller DRM570730LT - 7760056104
Ice cube relay Weidmüller DRM570730LT - 7760056104
Weidmüller D-SERIES ice cube relay DRM570730LT - 7760056069 is specifically designed to provide interchangeable voltage and protection combinations for stringent industrial environments. Customizeable plug-in relay base technology allows customization of relay configuration. DRM570730LT - 776005606 features 4 changeover contacts, 230 V AC input supply, and a 250 V AC maximum output voltage with a 5 A current rating.

Weidmüller D-SERIES ice cube relay DRM570730LT - 7760056069 is specifically designed to provide interchangeable voltage and protection combinations for stringent industrial environments. Customizeable plug-in relay base technology allows customization of relay configuration. DRM570730LT - 776005606 features 4 changeover contacts, 230 V AC input supply, and a 250 V AC maximum output voltage with a 5 A current rating.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Automation24, Inc.
Product Category High Voltage Relays Electromechanical Relays Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number 8928934 281-3404-ND 22AC8902 7760056104
Product Name Power Relays Power Relays, Over 2 Amps Signal Relay, 4Pdt, 10A, 250Vac, Socket; Coil Voltage Weidmuller Relays - Power Relays, Over 2 Amps Ice cube relay Weidmüller DRM570730LT - 7760056104
Throw Double Throw Double Throw Double Throw Double Throw
Mounting Panel; Panel mount Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable Plug contact
Approvals RoHS RoHS CE, cRUus
Maximum Switching Current 5.00 amps
Relay Type General
Unlock Full Specs
to access all available technical data