Weidmuller Power Relays, Over 2 Amps 8921060000

Description
General Purpose Relay 4PDT (4 Form C) 230VAC Coil DIN Rail
Request a Quote Datasheet
Description
General Purpose Relay 4PDT (4 Form C) 230VAC Coil DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 281-3409-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
281-3409-ND
Power Relays, Over 2 Amps 281-3409-ND
General Purpose Relay 4PDT (4 Form C) 230VAC Coil DIN Rail

General Purpose Relay 4PDT (4 Form C) 230VAC Coil DIN Rail

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
8921060000
Relays - Power Relays, Over 2 Amps 8921060000
RELAY GEN PURPOSE 4PDT 6A 230V

RELAY GEN PURPOSE 4PDT 6A 230V

Supplier's Site
Ice cube relay kit Weidmüller RCMKIT-I 230VAC 4CO LD - 8921060000 -  - Automation24, Inc.
King of Prussia, PA, United States
Ice cube relay kit Weidmüller RCMKIT-I 230VAC 4CO LD - 8921060000
Ice cube relay kit Weidmüller RCMKIT-I 230VAC 4CO LD - 8921060000
Ice cube relay kit RCMKIT-I 230VAC 4CO LD - 8921060000 from Weidmüller makes replacement and custom configuration of relay modules a breeze with its fully configurable plug in relay base system. RCMKIT-I 230VAC 4CO LD - 8921060000 is the ideal relay version for the separation of input and output signals in industrial automation. The RIDERSERIES relay features a 230 V AC control input voltage, four changeover contacts, and a 250 V AC output with a 6 A current rating.

Ice cube relay kit RCMKIT-I 230VAC 4CO LD - 8921060000 from Weidmüller makes replacement and custom configuration of relay modules a breeze with its fully configurable plug in relay base system. RCMKIT-I 230VAC 4CO LD - 8921060000 is the ideal relay version for the separation of input and output signals in industrial automation. The RIDERSERIES relay features a 230 V AC control input voltage, four changeover contacts, and a 250 V AC output with a 6 A current rating.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Automation24, Inc.
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number 281-3409-ND 8921060000
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Ice cube relay kit Weidmüller RCMKIT-I 230VAC 4CO LD - 8921060000
Relay Type General
Mounting DIN DIN; DIN Rail Screw terminals
Poles Four Pole (4P)
Throw Double Throw Double Throw
Features Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Type 10.42 - Light dependent relay 16A - 104282300000 - Finder S.p.A. con unico socio
Specs
Approvals IMQ-grande, EAC-1, ukca, CE-2
NO 2
View Details
Electromechanical Relays & Contactors - 1-1393194-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -22 to 221 F (-30 to 105 C)
AC Voltage 277 volts
View Details
2 suppliers
10A Miniature Power Relay - CHA Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details