Weidmüller 1123490000 Interface Relay
General Purpose Relay DPDT (2 Form C) 24VDC Coil DIN Rail
POWER RELAY, DPDT, 8A, 250VAC, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:8A; Product Range:TERMSERIES; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Screw; Contact RoHS Compliant: Yes
RELAY, DPDT, 250VAC, 6A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:TERMSERIES; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Screw RoHS Compliant: Yes
RELAY GEN PURPOSE DPDT 8A 24V
The industrial relay TRS 24VDC 2CO - 1123490000 from Weidmüller ensures secure wiring and ease of use thanks to screw terminal contacts. The TERMSERIES coupling relay has an input voltage of 24 V DC. Two changeover contacts make the relay TRS 24VDC 2CO - 1123490000 the ideal switching element for your system.
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Automation24, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 8928808 | 281-3318-ND | 22AC8810 | 1123490000 | |
| Product Name | Electromechanical Interface Relays | Power Relays, Over 2 Amps | Power Relay, Dpdt, 8A, 250Vac, Din Rail; Contact Configuration Weidmuller | Relays - Power Relays, Over 2 Amps | Coupling relay Weidmüller TRS 24VDC 2CO - 1123490000 |
| Mounting | DIN; Din rail | DIN | DIN; DIN Rail | DIN; DIN Rail | Screw terminals |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Maximum Switching Current | 0.10 amps | ||||
| Relay Type | General |