DigiKey Datasheets for Cable Assemblies
Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more
Page:
1
50
100
140
150
160
170
180
190
197
198
199
200
201
202
203
204
205
206
207
208
209
210
220
230
240
250
260
300
350
400
450
500
550
553
| Product Name | Notes |
|---|---|
| 4K HDMI AOC OVER OM3 PURE FIBER, | |
| 8K DISPLAYPORT 1.4 AOC OVER OM3 | |
| ACTIVE OPTICAL CABLE BREAKOUT QS | |
| ACTIVE OPTICAL CABLE QSFP+ 40GBP | |
| ACTIVE OPTICAL CABLE QSFP28 100G | |
| ACTIVE OPTICAL CABLE SFP+ 10GBPS | |
| ACTIVE OPTICAL CABLE SFP28 28GBP | |
| ACTIVE OPTICAL CABLE SFP28 TO SF | |
| ACTIVE OPTICAL CABLEQSFP+, 40G, | |
| ACTIVE OPTICAL CABLEQSFP28, 100G | |
| ACTIVE OPTICAL CABLESFP28, 25G, | |
| AOC-SFP-10G-2M COMP SFP+ | |
| AOC-SFP-10G-3M COMP SFP+ | |
| AOC-SFP-10G-5M COMP SFP+ | |
| ARISTA NETWORKS COMPATIBLE TAA C | |
| ARMORED DISPLAYPORT 1.4 TO DISPL | |
| Cable Assembly 0.98' (300.00mm) | |
| Cable Assembly 16.40' (5.00m) | |
| Cable Assembly 29.5' (9.00m) | |
| Cable Assembly 3.28' (1.00m) | |
| Cable Assembly 65.6' (20.0m) | |
| Cable Assembly 9.84' (3.00m) | |
| CAT8 -.5M- 40GBPS-24AWG-SHIELDE D | |
| CAT8- 1M - 40GBPS-24AWG SHIELDED | |
| CAT8- 5M- 40GBPS-24AWG SHIELDED | |
| CAT8-2M - 40GBPS-24AWG SHIELDED | |
| DISPLAYPORT 1.4 TO DISPLAYPORT 1 | |
| DISPLAYPORT 1.4 TO MINI DISPLAYP | |
| DVI HYBRID ACTIVE OPTICAL FIBER | |
| HDMI 2.0 ACTIVE OPTICAL CABLE, A | |
| HDMI 2.0 ACTIVE OPTICAL CABLE, W | |
| HDMI 2.0 TYPE A TO TYPE A | |
| HDMI 2.1 ACTIVE OPTICAL CABLE, 8 | |
| HDMI 2.1 ACTIVE OPTICAL CABLE, A | |
| MINI DISPLAYPORT 1.4 TO MINI DIS | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 0.98' (300.0mm) Double Shielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 1.64' (500.0mm) Double Shielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 16.40' (5.00m) Double Shielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 22.97' (7.00m) Double Shielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 3.28' (1.00m) Double Shielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 32.81' (10.00m) Double Shielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 4.92' (1.50m) Double Shielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 49.21' (15.00m) Double Shielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 6.56' (2.00m) Double Shielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 9.84' (3.00m) Double Shielded | |
| POE -25FT- CAT8 -22AWG SHIELDED | |
| POE -30FT- CAT8 -22AWG SHIELDED | |
| POE -40FT- CAT8 -22AWG SHIELDED | |
| POE -50FT- CAT8 -22AWG SHIELDED | |
| POE -60FT- CAT8 -22AWG SHIELDED |
| << Prev | Next >> |