Cable Assembly 0.98' (300.00mm)
5 Pos Doubleended Cable Assembly 03M
CBL 4POS MALE TO FMALE 0.98'
SENSOR CORD, 5P, M12 PLUG-RCPT, 300MM; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:5 Positions; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:HydroNet™ Series RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 889-AM-N05PS-M0.3-ND | AM-N05PS-M0.3 | AM-N05PS-M0.3 | 78Y0389 |
| Product Name | Circular Cable Assemblies | Cable Assemblies | Cable Assemblies - Circular Cable Assemblies | Sensor Cord, 5P, M12 Plug-Rcpt, 300Mm; Connector Type A Amphenol Sine/tuchel |
| Cable Shielding | No Shielding | No Shielding; Unshielded |