DigiKey Datasheets for Cable Assemblies

Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more

Page: 1 50 100 140 150 160 170 180 190 199 200 201 202 203 204 205 206 207 208 209 210 211 220 230 240 250 260 270 300 350 400 450 500 550 553
Product Name Notes
"""ACCELERATE SLIM CABLE ASSEMBLY"
"32 Position Plug to Plug 0.170' (50.80mm, 2.000"") Blue Shielded"
"32 Position Plug to Plug 0.500' (152.40mm, 6.000"") Blue Shielded"
"32 Position Plug to Plug 0.656' (203.20mm, 7.992"") Blue Shielded"
"48 Position Plug to Plug 0.170' (50.80mm, 2.000"") Blue Shielded"
"48 Position Plug to Plug 6.00"" (152.4mm) Blue Shielded"
16 Position Plug to Plug 1.50' (457.20mm) Blue Shielded
16 Position Plug to Plug 1.67' (508.00mm) Blue Shielded
16 Position Plug to Plug 2.00' (609.60mm) Blue Shielded
16 Position Plug to Plug 3.33' (1.02m) Blue Shielded
32 Position Plug to Plug 1.00' (304.80mm) Blue Shielded
32 Position Plug to Plug 1.50' (457.20mm) Blue Shielded
32 Position Plug to Plug 2.00' (609.60mm) Blue Shielded
32 Position Plug to Plug 3.33' (1.02m) Blue Shielded
48 Position Plug to Plug 1.00' (304.80mm) Blue Shielded
48 Position Plug to Plug 1.50' (457.20mm) Blue Shielded
48 Position Plug to Plug 2.00' (609.60mm) Blue Shielded
ACCELERATE SLIM CABLE ASSEMBLY,
ARC6-08-23.7-LU-LD-2 -2
ARC6-08-24.5-LU-LU-3 R-1
ARC6-08-30.0-LU-LU-3 -2
ARC6-08-31.4-LU-LD-2 -1
ARC6-08-31.4-LU-LD-2 R-1
ARC6-08-36.4-LU-LU-3 -2
ARC6-08-38.1-LU-LD-2 -1
ARC6-08-39.4-LU-LU-3 -3
ARC6-08-39.6-LU-LU-3 -1
ARC6-24-15.1-LU-LU-3 -2
ARC6-24-15.1-LU-LU-3 -3
ARC6-24-15.3-LU-LD-2 -1
ARC6-24-15.8-LU-LD-2 -3
ARC6-24-15.8-LU-LD-2 R-3
ARC6-24-16.0-LU-LU-3 -2
ARC6-24-17.0-LU-LU-3 R-1
ARC6-24-18.0-LU-LU-3 -2
ARC6-24-18.4-LU-LD-2 -1
ARC6-24-19.3-LU-LD-2 -1
ARC6-24-19.3-LU-LU-3 -3
ARC6-24-19.7-LU-LU-3 -2
ARC6-24-20.1-LU-LU-3 -3
ARC6-24-20.1-LU-LU-3 R-1
ARC6-24-21.2-LU-LD-2 -1
ARC6-24-22.3-LU-LU-3 -1
ARC6-24-22.4-LU-LD-2 -1
ARC6-24-23.4-LU-LD-2 -3
ARC6-24-24.8-LU-LU-3 -1
ARC6-24-24.8-LU-LU-3 R-1
ARC6-24-25.0-LU-LU-3 R-1
ARC6-24-25.3-LU-LD-2 -1
ARC6-24-25.3-LU-LU-3 -1
ARC6-24-25.5-LU-LD-2 -2
ARC6-24-25.5-LU-LD-2 -3
ARC6-24-25.6-LU-LD-2 -1
ARC6-24-26.0-LU-LU-3 -2
ARC6-24-26.8-LU-LD-2 -1

<< Prev Next >>