L-com, Inc. Pluggable Cables AOC-Q28-ER-025-CSC

Description
ACTIVE OPTICAL CABLEQSFP28, 100G
Request a Quote Datasheet
Description
ACTIVE OPTICAL CABLEQSFP28, 100G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Cables - 5073-AOC-Q28-ER-025-CSC-ND - DigiKey
Thief River Falls, MN, United States
ACTIVE OPTICAL CABLEQSFP28, 100G

ACTIVE OPTICAL CABLEQSFP28, 100G

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 5073-AOC-Q28-ER-025-CSC-ND
Product Name Pluggable Cables
Application Networking
Cable Shielding No Shielding
Cable Length 82.02 ft (250 dm)
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2500/405-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Coaxial Cable - 1248838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
Flexible Coaxial Cable 26.5 GHz - FC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details