5 Pos Recept Singleend Cable Assembly
Cable Assembly 0.98' (300.00mm)
CBL CIRC 4POS MALE TO WIRE 0.98'
SENSOR CORD, 5P M12 PLUG-FREE END, 300MM; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:HydroNet™ Series RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | AM-N05P-M0.3 | 889-AM-N05P-M0.3-ND | AM-N05P-M0.3 | 78Y0382 |
| Product Name | Cable Assemblies | Circular Cable Assemblies | Cable Assemblies - Circular Cable Assemblies | Sensor Cord, 5P M12 Plug-Free End, 300Mm; Connector Type A Amphenol Sine/tuchel |
| Cable Shielding | No Shielding | No Shielding; Unshielded |