Amphenol Sine Systems Circular Cable Assemblies AM-N05PS-M3

Description
Cable Assembly 9.84' (3.00m)
Request a Quote Datasheet
Description
Cable Assembly 9.84' (3.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 889-AM-N05PS-M3-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
889-AM-N05PS-M3-ND
Circular Cable Assemblies 889-AM-N05PS-M3-ND
Cable Assembly 9.84' (3.00m)

Cable Assembly 9.84' (3.00m)

Buy Now Datasheet
Cable Assemblies - AM-N05PS-M3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
AM-N05PS-M3
Cable Assemblies AM-N05PS-M3
5 Pos Doubleended Cable Assembly 3M

5 Pos Doubleended Cable Assembly 3M

Buy Now
Cable Assemblies - Circular Cable Assemblies - AM-N05PS-M3 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
AM-N05PS-M3
Cable Assemblies - Circular Cable Assemblies AM-N05PS-M3
CBL 4POS MALE TO FMALE 9.84'

CBL 4POS MALE TO FMALE 9.84'

Supplier's Site
Sensor Cord, 5P, M12 Plug-Rcpt, 3M; Connector Type A Amphenol Sine/tuchel - 78Y0392 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P, M12 Plug-Rcpt, 3M; Connector Type A Amphenol Sine/tuchel
78Y0392
Sensor Cord, 5P, M12 Plug-Rcpt, 3M; Connector Type A Amphenol Sine/tuchel 78Y0392
SENSOR CORD, 5P, M12 PLUG-RCPT, 3M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:5 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:AT HydroNet Series™ RoHS Compliant: Yes

SENSOR CORD, 5P, M12 PLUG-RCPT, 3M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:5 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:AT HydroNet Series™ RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 889-AM-N05PS-M3-ND AM-N05PS-M3 AM-N05PS-M3 78Y0392
Product Name Circular Cable Assemblies Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cord, 5P, M12 Plug-Rcpt, 3M; Connector Type A Amphenol Sine/tuchel
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-W-5M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6400A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,Coaxial,PVC jacket (RG174),black,general purpose
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
5+5 Pos. Female DIL 28 AWG Cable Assembly, 150mm, single-end, Screw-Lok - G125-FC21005F1-0150L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details