L-com, Inc. Pluggable Cables AOC-Q28-ER-002-ARI

Description
ACTIVE OPTICAL CABLEQSFP28, 100G
Request a Quote Datasheet
Description
ACTIVE OPTICAL CABLEQSFP28, 100G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Cables - 5073-AOC-Q28-ER-002-ARI-ND - DigiKey
Thief River Falls, MN, United States
ACTIVE OPTICAL CABLEQSFP28, 100G

ACTIVE OPTICAL CABLEQSFP28, 100G

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 5073-AOC-Q28-ER-002-ARI-ND
Product Name Pluggable Cables
Application Networking
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - 706-100/615-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Coaxial Cable - 1408010 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 9.84 ft (30 dm)
View Details
Flexible Coaxial Cable 9.5 GHz - FC545 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details