Amphenol Sine Systems Cable Assemblies AM-N05P-M5

Description
5 Pos Recept Singleend Cable Assembly
Request a Quote Datasheet
Description
5 Pos Recept Singleend Cable Assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - AM-N05P-M5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
AM-N05P-M5
Cable Assemblies AM-N05P-M5
5 Pos Recept Singleend Cable Assembly

5 Pos Recept Singleend Cable Assembly

Buy Now
Circular Cable Assemblies - 889-AM-N05P-M5-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
889-AM-N05P-M5-ND
Circular Cable Assemblies 889-AM-N05P-M5-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
Sensor Cord, 5P, M12 Plug-Free End, 5M; Connector Type A Amphenol Sine/tuchel - 78Y0386 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P, M12 Plug-Free End, 5M; Connector Type A Amphenol Sine/tuchel
78Y0386
Sensor Cord, 5P, M12 Plug-Free End, 5M; Connector Type A Amphenol Sine/tuchel 78Y0386
SENSOR CORD, 5P, M12 PLUG-FREE END, 5M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:AT HydroNet Series™ RoHS Compliant: Yes

SENSOR CORD, 5P, M12 PLUG-FREE END, 5M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:AT HydroNet Series™ RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - AM-N05P-M5 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
AM-N05P-M5
Cable Assemblies - Circular Cable Assemblies AM-N05P-M5
CBL CIRC 4POS MALE TO WIRE 16.4'

CBL CIRC 4POS MALE TO WIRE 16.4'

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number AM-N05P-M5 889-AM-N05P-M5-ND 78Y0386 AM-N05P-M5
Product Name Cable Assemblies Circular Cable Assemblies Sensor Cord, 5P, M12 Plug-Free End, 5M; Connector Type A Amphenol Sine/tuchel Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Female DIL 26 AWG Cable Assembly, 450mm, single-end, Screw-Lok - G125-FC11068F1-0450L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Power, Line Cables and Extension Cords - Q947-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 1.67 ft (5.09 dm)
Connector Type IEC 320-C14
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details