DigiKey Datasheets for Cable Assemblies
Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more
Page:
1
50
60
70
80
90
100
103
104
105
106
107
108
109
110
111
112
113
114
115
120
130
140
150
160
170
200
250
300
350
400
450
500
553
| Product Name | Notes |
|---|---|
| "Cable Terminal Block Plug to Terminal Block Socket (2) 5 Line 0.67' (0.20m) 7.87""" | |
| 13.12' (4.00m) Power Cord Black IEC 62196-2 (Type 2) To Cable Coiled | |
| 13.12' (4.00m) Power Cord Black IEC 62196-2 (Type 2) To Cable | |
| 13.12' (4.00m) Power Cord Black IEC 62196-2 (Type 2) To IEC 62196-2 (Type 2) Coiled | |
| 13.12' (4.00m) Power Cord Black IEC 62196-2 (Type 2) To IEC 62196-2 (Type 2) | |
| 13.12' (4.00m) Power Cord Red IEC 62196-2 (Type 2) To IEC 62196-2 (Type 2) Coiled | |
| 13.12' (4.00m) Power Cord Red IEC 62196-2 (Type 2) To IEC 62196-2 (Type 2) | |
| ASSEMBLED ETHERNET CABLE CAT5E | |
| Cable Assembly 0.98' (300.00mm) | |
| Cable Assembly 1.64' (500.00mm) | |
| Cable Assembly 1.97' (600.00mm) | |
| Cable Assembly 13.12' (4.00m) | |
| Cable Assembly 16.40' (5.00m) | |
| Cable Assembly 23.0' (7.00m) | |
| Cable Assembly 3.28' (1.00m) | |
| Cable Assembly 32.8' (10.00m) | |
| Cable Assembly 328.1' (100.0m) | |
| Cable Assembly 4.92' (1.50m) | |
| Cable Assembly 49.2' (15.00m) | |
| Cable Assembly 6.56' (2.00m) | |
| Cable Assembly 65.6' (20.0m) | |
| Cable Assembly 85.3' (26.0m) | |
| Cable Assembly 9.84' (3.00m) | |
| Cable Assembly 98.4' (30.0m) | |
| Cable Assembly Circular 04 pos Female to RJ45, 8p4c 1.64' (500.0mm) | |
| Cable Assembly Circular 04 pos Female to RJ45, 8p4c 16.40' (5.00m) | |
| Cable Assembly Circular 04 pos Female to RJ45, 8p4c 3.28' (1.00m) | |
| Cable Assembly Circular 04 pos Female to RJ45, 8p4c 6.56' (2.00m) | |
| Cable Assembly Circular 04 pos Male to Male 6.56' (2.00m) | |
| Cable Assembly Circular 04 pos Male to RJ45, 8p4c 32.81' (10.00m) | |
| Cable Assembly Circular 04 pos Male to RJ45, 8p4c 6.56' (2.00m) | |
| Cable Assembly Circular 08 pos Male to RJ45, 8p8c 32.81' (10.00m) | |
| Cable Assembly Circular 08 pos Male to RJ45, 8p8c 6.56' (2.00m) | |
| Cable Assembly USB A Female Receptacle to USB A Male Plug 1.97' (600.0mm) | |
| Cable Assembly USB B Male Plug to Individual Sockets (4) 0.98' (300.0mm) | |
| Cable Assembly | |
| CBL 4POS PLUG RA TO WIRE 131.2' | |
| CBL 4POS PLUG RA TO WIRE 65.6' | |
| CIRC CBL 3POS PLUG TO WIRE 65.6' | |
| CIRC CBL 4POS RCPT TO RCPT 9.84' | |
| CIRC CBL 8POS PLUG TO WIRE 32.8' | |
| Modular Cable Plug to Cable 4p4c (RJ9, RJ10, RJ22) 16.40' (5.00m) Shielded | |
| Modular Cable Plug to Cable 8p4c (RJ45, Ethernet) 1.64' (500.0mm) Shielded | |
| Modular Cable Plug to Cable 8p4c (RJ45, Ethernet) 16.40' (5.00m) Shielded | |
| Modular Cable Plug to Cable 8p4c (RJ45, Ethernet) 3.28' (1.00m) Shielded | |
| Modular Cable Plug to Cable 8p4c (RJ45, Ethernet) 6.56' (2.00m) Shielded | |
| Modular Cable Plug to Plug 8p4c (RJ45, Ethernet) 0.98' (300.0mm) Shielded | |
| Modular Cable Plug to Plug 8p4c (RJ45, Ethernet) 13.12' (4.00m) Shielded | |
| Modular Cable Plug to Plug 8p4c (RJ45, Ethernet) 16.40' (5.00m) Shielded | |
| Modular Cable Plug to Plug 8p4c (RJ45, Ethernet) 21.33' (6.50m) Shielded | |
| Modular Cable Plug to Plug 8p4c (RJ45, Ethernet) 6.56' (2.00m) Shielded | |
| Modular Cable Plug to Plug 8p4c (RJ45, Ethernet) 9.84' (3.00m) Shielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 32.81' (10.00m) Shielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 39.37' (12.00m) Shielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 49.21' (15.00m) Shielded | |
| PAC-UNIV-FJ20-1:1-3M | |
| PAC-UNIV-FJ20-1:1-5M | |
| PAC-UNIV-FJ20-1:1-6M | |
| PAC-UNIV-FJ20-1:1-8M | |
| SAC-4P- 5 0-PUR/AD SO | |
| SENSOR/ACTUATOR CABLE 4-POS. P | |
| USB 2.0 Cable A Male to B Male 6.00' (1.83m) Shielded | |
| VS-04-C-SDA/PH/0 3 | |
| VS-IP20-IP20-93B/0 5 | |
| VS-IP20-IP20-93B/1 0 | |
| VS-IP20-IP20-93B/5 0 | |
| VS-IP20-IP20-93E/1 5 | |
| VS-IP20-IP20-94C/10 | |
| VS-IP67-IP20-93E/1 5 |
| << Prev | Next >> |