Weidmuller Cable Assemblies 1405060080

Description
PAC-UNIV-FJ20-1:1-8M
Request a Quote Datasheet
Description
PAC-UNIV-FJ20-1:1-8M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 281-1405060080-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
281-1405060080-ND
Cable Assemblies 281-1405060080-ND
PAC-UNIV-FJ20-1:1-8M

PAC-UNIV-FJ20-1:1-8M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 281-1405060080-ND
Product Name Cable Assemblies
Cable Length 26.25 ft (80.01 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Dvi To Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables - 1-1474654-6 - Acme Chip Technology Co., Limited
Specs
Cable Length 0.1250 ft (0.3810 dm)
View Details
VNA Cable, 67.0 GHz, 36.0″ - VNAX-3FT-EMERF+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 3 ft (9.14 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023250 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details