PHOENIX CONTACT USA Modular/Ethernet Cables (RJ45, RJ11) 1404492

Description
Modular Cable Plug to Plug 8p4c (RJ45, Ethernet) 21.33' (6.50m) Shielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 8p4c (RJ45, Ethernet) 21.33' (6.50m) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 1404492-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
1404492-ND
Modular/Ethernet Cables (RJ45, RJ11) 1404492-ND
Modular Cable Plug to Plug 8p4c (RJ45, Ethernet) 21.33' (6.50m) Shielded

Modular Cable Plug to Plug 8p4c (RJ45, Ethernet) 21.33' (6.50m) Shielded

Buy Now Datasheet
RF Cable Assemblies - 1404492 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
1404492
RF Cable Assemblies 1404492
RF Cable Assemblies VS-PNRJ45- PNRJ45-93K-6,5

RF Cable Assemblies VS-PNRJ45- PNRJ45-93K-6,5

Buy Now Datasheet
Cable Assemblies - Modular Cables - 1404492 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Modular Cables
1404492
Cable Assemblies - Modular Cables 1404492
CABLE MOD 8P4C PLUG-PLUG 21.33'

CABLE MOD 8P4C PLUG-PLUG 21.33'

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1404492-ND 1404492 1404492
Product Name Modular/Ethernet Cables (RJ45, RJ11) RF Cable Assemblies Cable Assemblies - Modular Cables
Application LAN / Ethernet RF
Cable Type Cat 5
Cable Length 21.33 ft (65.01 dm) 21.33 ft (65.01 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-1500-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 4.92 ft (15 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-292-MM-72 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details