Weidmuller Cable Assemblies 1405060005

Description
PAC-UNIV-FJ20-1:1-0M 5
Request a Quote Datasheet
Description
PAC-UNIV-FJ20-1:1-0M 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 281-1405060005-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
281-1405060005-ND
Cable Assemblies 281-1405060005-ND
PAC-UNIV-FJ20-1:1-0M 5

PAC-UNIV-FJ20-1:1-0M5

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 281-1405060005-ND
Product Name Cable Assemblies
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SV-24292-FF-25 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Connecting cables - M12 - Power - M12 Power - V-SK4P-M12P-S-G-0,3M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 0.9843 ft (3 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details