PHOENIX CONTACT USA Modular/Ethernet Cables (RJ45, RJ11) 1405772

Description
Modular Cable Plug to Cable 4p4c (RJ9, RJ10, RJ22) 16.40' (5.00m) Shielded
Request a Quote Datasheet
Description
Modular Cable Plug to Cable 4p4c (RJ9, RJ10, RJ22) 16.40' (5.00m) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 1405772-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
1405772-ND
Modular/Ethernet Cables (RJ45, RJ11) 1405772-ND
Modular Cable Plug to Cable 4p4c (RJ9, RJ10, RJ22) 16.40' (5.00m) Shielded

Modular Cable Plug to Cable 4p4c (RJ9, RJ10, RJ22) 16.40' (5.00m) Shielded

Buy Now Datasheet
Cable Assemblies - Modular Cables - 1405772 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Modular Cables
1405772
Cable Assemblies - Modular Cables 1405772
CABLE MOD 4P4C PLUG-CABLE 16.4'

CABLE MOD 4P4C PLUG-CABLE 16.4'

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 1405772-ND 1405772
Product Name Modular/Ethernet Cables (RJ45, RJ11) Cable Assemblies - Modular Cables
Application LAN / Ethernet
Cable Type Cat 5
Cable Length 16.4 ft (49.99 dm) 16.4 ft (49.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Wire Harnesses - EA-W23-503 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-292-FM83-60 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details