PHOENIX CONTACT USA Circular Cable Assemblies 1404466

Description
Cable Assembly 9.84' (3.00m)
Request a Quote Datasheet
Description
Cable Assembly 9.84' (3.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1404466-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1404466-ND
Circular Cable Assemblies 1404466-ND
Cable Assembly 9.84' (3.00m)

Cable Assembly 9.84' (3.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 1404466 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
1404466
Cable Assemblies - Circular Cable Assemblies 1404466
CBL CIRC 5POS MALE TO WIRE 9.84'

CBL CIRC 5POS MALE TO WIRE 9.84'

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 1404466-ND 1404466
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details