Weidmuller Cable Assemblies 1405060040

Description
PAC-UNIV-FJ20-1:1-4M
Request a Quote Datasheet
Description
PAC-UNIV-FJ20-1:1-4M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 281-1405060040-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
281-1405060040-ND
Cable Assemblies 281-1405060040-ND
PAC-UNIV-FJ20-1:1-4M

PAC-UNIV-FJ20-1:1-4M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 281-1405060040-ND
Product Name Cable Assemblies
Cable Length 13.12 ft (39.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6417A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details