PHOENIX CONTACT USA Circular Cable Assemblies 1406222

Description
Cable Assembly 4.92' (1.50m)
Request a Quote Datasheet
Description
Cable Assembly 4.92' (1.50m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1406222-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1406222-ND
Circular Cable Assemblies 1406222-ND
Cable Assembly 4.92' (1.50m)

Cable Assembly 4.92' (1.50m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 1406222 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
1406222
Cable Assemblies - Circular Cable Assemblies 1406222
CBL 4POS MALE TO FMALE 4.92'

CBL 4POS MALE TO FMALE 4.92'

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 1406222-ND 1406222
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Precision Test Cable, 18.0 GHz, 2.0 ft. (0.61m) - CBL-2FT-SMNM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Green PVC Single Wire - 55010450 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details