Microchip Technology, Inc. RF Transceiver ICs - AT86RF212B-ZUR AT86RF212B-ZUR

Description
Manufacturer: Microchip Technology Win Source Part Number: 1019693-AT86RF212B-Z UR Packaging: Reel - TR Type: TxRx + MCU Frequency: 769MHz to 935MHz Protocol: 6LoWPAN, Zigbee Memory Size: 128B SRAM Power - Output: 10dBm Sensitivity: -110dBm Data Rate (Max): 1Mbps Current - Receiving: 8.7mA to 9.2mA RF Family/Standard: 802.15.4, General ISM Modulation: BPSK, O-QPSK Serial Interfaces: SPI Current - Transmitting: 9.5mA to 26.5mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 32-VFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1019693-AT86RF212B-Z UR Packaging: Reel - TR Type: TxRx + MCU Frequency: 769MHz to 935MHz Protocol: 6LoWPAN, Zigbee Memory Size: 128B SRAM Power - Output: 10dBm Sensitivity: -110dBm Data Rate (Max): 1Mbps Current - Receiving: 8.7mA to 9.2mA RF Family/Standard: 802.15.4, General ISM Modulation: BPSK, O-QPSK Serial Interfaces: SPI Current - Transmitting: 9.5mA to 26.5mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 32-VFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - AT86RF212B-ZUR - 1019693-AT86RF212B-ZUR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - AT86RF212B-ZUR
1019693-AT86RF212B-ZUR
RF Transceiver ICs - AT86RF212B-ZUR 1019693-AT86RF212B-ZUR
Manufacturer: Microchip Technology Win Source Part Number: 1019693-AT86RF212B-Z UR Packaging: Reel - TR Type: TxRx + MCU Frequency: 769MHz to 935MHz Protocol: 6LoWPAN, Zigbee Memory Size: 128B SRAM Power - Output: 10dBm Sensitivity: -110dBm Data Rate (Max): 1Mbps Current - Receiving: 8.7mA to 9.2mA RF Family/Standard: 802.15.4, General ISM Modulation: BPSK, O-QPSK Serial Interfaces: SPI Current - Transmitting: 9.5mA to 26.5mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 32-VFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1019693-AT86RF212B-ZUR
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 769MHz to 935MHz
Protocol: 6LoWPAN, Zigbee
Memory Size: 128B SRAM
Power - Output: 10dBm
Sensitivity: -110dBm
Data Rate (Max): 1Mbps
Current - Receiving: 8.7mA to 9.2mA
RF Family/Standard: 802.15.4, General ISM
Modulation: BPSK, O-QPSK
Serial Interfaces: SPI
Current - Transmitting: 9.5mA to 26.5mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 32-VFQFN Exposed Pad
Supply Voltage - Operating: 1.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Transceiver, 1Mbps, 769-935Mhz, Qfn-32; Frequency Min Microchip - 57AC0560 - Newark, An Avnet Company
Chicago, IL, United States
Transceiver, 1Mbps, 769-935Mhz, Qfn-32; Frequency Min Microchip
57AC0560
Transceiver, 1Mbps, 769-935Mhz, Qfn-32; Frequency Min Microchip 57AC0560
TRANSCEIVER, 1MBPS, 769-935MHZ, QFN-32; Frequency Min:769MHz; Frequency Max:935MHz; RF / IF Modulation:BPSK, O-QPSK; Data Rate:1Mbps; Receiving Current:9.2mA; RF IC Case Style:QFN; No. of Pins:32Pins; Supply Voltage Min:1.8V; Supply RoHS Compliant: Yes

TRANSCEIVER, 1MBPS, 769-935MHZ, QFN-32; Frequency Min:769MHz; Frequency Max:935MHz; RF / IF Modulation:BPSK, O-QPSK; Data Rate:1Mbps; Receiving Current:9.2mA; RF IC Case Style:QFN; No. of Pins:32Pins; Supply Voltage Min:1.8V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet
RF and Wireless - RF Transceiver ICs - AT86RF212B-ZUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
AT86RF212B-ZUR
RF and Wireless - RF Transceiver ICs AT86RF212B-ZUR
IC RF TXRX+MCU 802.15.4 32VFQFN

IC RF TXRX+MCU 802.15.4 32VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1019693-AT86RF212B-ZUR 57AC0560 AT86RF212B-ZUR
Product Name RF Transceiver ICs - AT86RF212B-ZUR Transceiver, 1Mbps, 769-935Mhz, Qfn-32; Frequency Min Microchip RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 769 to 935 MHz 769 to 935 MHz 769 to 935 MHz
Sensitivity -110 dBm -110 dBm
Output Power 10 dBm 10 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3220 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details