Microchip Technology, Inc. RF Transceiver ICs - ATA8520D-GHQW ATA8520D-GHQW

Description
Manufacturer: Microchip Technology Win Source Part Number: 862290-ATA8520D-GHQW Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU General ISM < 1GHz SIGFOX™ 868MHz 32-VFQFN Exposed Pad Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ATA8520 Categories: RF/IF and RFID Case / Package: 32-VQFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1611-ATA8520D-GHQWTR -ND, 1611-ATA8520D-GHQWDK RINACTIVE, 1611-ATA8520D-GHQWTR , ATA8520D-GHQWDKR, 1611-ATA8520D-GHQWTR INACTIVE, ATA8520D-GHQWTR, 1611-ATA8520D-GHQWDK R-ND, ATA8520D-GHQW-ND, ATA8520D-GHQWCT, 1611-ATA8520D-GHQWDK R, 1611-ATA8520D-GHQWCT
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 862290-ATA8520D-GHQW Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU General ISM < 1GHz SIGFOX™ 868MHz 32-VFQFN Exposed Pad Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ATA8520 Categories: RF/IF and RFID Case / Package: 32-VQFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1611-ATA8520D-GHQWTR -ND, 1611-ATA8520D-GHQWDK RINACTIVE, 1611-ATA8520D-GHQWTR , ATA8520D-GHQWDKR, 1611-ATA8520D-GHQWTR INACTIVE, ATA8520D-GHQWTR, 1611-ATA8520D-GHQWDK R-ND, ATA8520D-GHQW-ND, ATA8520D-GHQWCT, 1611-ATA8520D-GHQWDK R, 1611-ATA8520D-GHQWCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - ATA8520D-GHQW - 862290-ATA8520D-GHQW - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - ATA8520D-GHQW
862290-ATA8520D-GHQW
RF Transceiver ICs - ATA8520D-GHQW 862290-ATA8520D-GHQW
Manufacturer: Microchip Technology Win Source Part Number: 862290-ATA8520D-GHQW Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU General ISM < 1GHz SIGFOX™ 868MHz 32-VFQFN Exposed Pad Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ATA8520 Categories: RF/IF and RFID Case / Package: 32-VQFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1611-ATA8520D-GHQWTR -ND, 1611-ATA8520D-GHQWDK RINACTIVE, 1611-ATA8520D-GHQWTR , ATA8520D-GHQWDKR, 1611-ATA8520D-GHQWTR INACTIVE, ATA8520D-GHQWTR, 1611-ATA8520D-GHQWDK R-ND, ATA8520D-GHQW-ND, ATA8520D-GHQWCT, 1611-ATA8520D-GHQWDK R, 1611-ATA8520D-GHQWCT

Manufacturer: Microchip Technology
Win Source Part Number: 862290-ATA8520D-GHQW
Operating Temperature Range: -40°C ~ 85°C
Features: IC RF TxRx + MCU General ISM < 1GHz SIGFOX™ 868MHz 32-VFQFN Exposed Pad
Package: 32-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ATA8520
Categories: RF/IF and RFID
Case / Package: 32-VQFN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1611-ATA8520D-GHQWTR-ND, 1611-ATA8520D-GHQWDKRINACTIVE, 1611-ATA8520D-GHQWTR, ATA8520D-GHQWDKR, 1611-ATA8520D-GHQWTRINACTIVE, ATA8520D-GHQWTR, 1611-ATA8520D-GHQWDKR-ND, ATA8520D-GHQW-ND, ATA8520D-GHQWCT, 1611-ATA8520D-GHQWDKR, 1611-ATA8520D-GHQWCT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 862290-ATA8520D-GHQW
Product Name RF Transceiver ICs - ATA8520D-GHQW
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 10 Watt Transmit / Receive Module - QPF5010 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details