Microchip Technology, Inc. RF Transceiver ICs - ATWINC3400A-MU-T ATWINC3400A-MU-T

Description
Manufacturer: Microchip Technology Win Source Part Number: 862608-ATWINC3400A-M U-T Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.0 2.4GHz 48-VFQFN Exposed Pad Package: 48-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ATWINC3400 Categories: RF/IF and RFID Case / Package: 48-QFN (6x6) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATWINC3400A-MU-TDKR, ATWINC3400A-MU-TTR, ATWINC3400A-MU-T-ND, ATWINC3400A-MU-TCT
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 862608-ATWINC3400A-M U-T Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.0 2.4GHz 48-VFQFN Exposed Pad Package: 48-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ATWINC3400 Categories: RF/IF and RFID Case / Package: 48-QFN (6x6) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATWINC3400A-MU-TDKR, ATWINC3400A-MU-TTR, ATWINC3400A-MU-T-ND, ATWINC3400A-MU-TCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - ATWINC3400A-MU-T - 862608-ATWINC3400A-MU-T - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - ATWINC3400A-MU-T
862608-ATWINC3400A-MU-T
RF Transceiver ICs - ATWINC3400A-MU-T 862608-ATWINC3400A-MU-T
Manufacturer: Microchip Technology Win Source Part Number: 862608-ATWINC3400A-M U-T Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.0 2.4GHz 48-VFQFN Exposed Pad Package: 48-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ATWINC3400 Categories: RF/IF and RFID Case / Package: 48-QFN (6x6) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATWINC3400A-MU-TDKR, ATWINC3400A-MU-TTR, ATWINC3400A-MU-T-ND, ATWINC3400A-MU-TCT

Manufacturer: Microchip Technology
Win Source Part Number: 862608-ATWINC3400A-MU-T
Operating Temperature Range: -40°C ~ 85°C
Features: IC RF TxRx + MCU Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.0 2.4GHz 48-VFQFN Exposed Pad
Package: 48-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ATWINC3400
Categories: RF/IF and RFID
Case / Package: 48-QFN (6x6)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: ATWINC3400A-MU-TDKR, ATWINC3400A-MU-TTR, ATWINC3400A-MU-T-ND, ATWINC3400A-MU-TCT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 862608-ATWINC3400A-MU-T
Product Name RF Transceiver ICs - ATWINC3400A-MU-T
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details