Microchip Technology, Inc. RF and Wireless - RF Transceiver ICs AT86RF233-ZFR

Description
Win Source Part Number: 1373289-AT86RF233-ZF R Category: RF and Wireless - RF Transceiver ICs Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 30 pct. Type: TxRx + MCU MSL Level: 3 (168 Hours) Mfr: Microchip Technology Package: Tape & Reel Product Status: Active Frequency: 2.4GHz Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Base Product Number: AT86RF233 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.8V ~ 3.6V Memory Size: 128B SRAM RF Family/Standard: 802.15.4, General ISM > 1GHz Protocol: 6LoWPAN, Zigbee® Modulation: O-QPSK Power - Output: 4dBm Sensitivity: -101dBm Serial Interfaces: SPI Current - Receiving: 11.3mA ~ 11.8mA Current - Transmitting: 7.2mA ~ 13.8mA Data Rate (Max): 2Mbps
Request a Quote Datasheet
Description
Win Source Part Number: 1373289-AT86RF233-ZF R Category: RF and Wireless - RF Transceiver ICs Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 30 pct. Type: TxRx + MCU MSL Level: 3 (168 Hours) Mfr: Microchip Technology Package: Tape & Reel Product Status: Active Frequency: 2.4GHz Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Base Product Number: AT86RF233 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.8V ~ 3.6V Memory Size: 128B SRAM RF Family/Standard: 802.15.4, General ISM > 1GHz Protocol: 6LoWPAN, Zigbee® Modulation: O-QPSK Power - Output: 4dBm Sensitivity: -101dBm Serial Interfaces: SPI Current - Receiving: 11.3mA ~ 11.8mA Current - Transmitting: 7.2mA ~ 13.8mA Data Rate (Max): 2Mbps
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Transceiver ICs - 1373289-AT86RF233-ZFR - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Transceiver ICs
1373289-AT86RF233-ZFR
RF and Wireless - RF Transceiver ICs 1373289-AT86RF233-ZFR
Win Source Part Number: 1373289-AT86RF233-ZF R Category: RF and Wireless - RF Transceiver ICs Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 30 pct. Type: TxRx + MCU MSL Level: 3 (168 Hours) Mfr: Microchip Technology Package: Tape & Reel Product Status: Active Frequency: 2.4GHz Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Base Product Number: AT86RF233 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.8V ~ 3.6V Memory Size: 128B SRAM RF Family/Standard: 802.15.4, General ISM > 1GHz Protocol: 6LoWPAN, Zigbee® Modulation: O-QPSK Power - Output: 4dBm Sensitivity: -101dBm Serial Interfaces: SPI Current - Receiving: 11.3mA ~ 11.8mA Current - Transmitting: 7.2mA ~ 13.8mA Data Rate (Max): 2Mbps

Win Source Part Number: 1373289-AT86RF233-ZFR
Category: RF and Wireless - RF Transceiver ICs
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 30 pct.
Type: TxRx + MCU
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Package: Tape & Reel
Product Status: Active
Frequency: 2.4GHz
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Base Product Number: AT86RF233
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.8V ~ 3.6V
Memory Size: 128B SRAM
RF Family/Standard: 802.15.4, General ISM > 1GHz
Protocol: 6LoWPAN, Zigbee®
Modulation: O-QPSK
Power - Output: 4dBm
Sensitivity: -101dBm
Serial Interfaces: SPI
Current - Receiving: 11.3mA ~ 11.8mA
Current - Transmitting: 7.2mA ~ 13.8mA
Data Rate (Max): 2Mbps

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - AT86RF233-ZFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
AT86RF233-ZFR
RF and Wireless - RF Transceiver ICs AT86RF233-ZFR
IC RF TXRX+MCU 802.15.4 32VFQFN

IC RF TXRX+MCU 802.15.4 32VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 1373289-AT86RF233-ZFR AT86RF233-ZFR
Product Name RF and Wireless - RF Transceiver ICs RF and Wireless - RF Transceiver ICs
Package Type 32-VFQFN Exposed Pad
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F) -40.0 to 125.0 C (-40.0 to 257.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -101 dBm -101 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details