Microchip Technology, Inc. RF and Wireless - RF Transceiver ICs ATWILC1000B-UU-Y

Description
IC RF TXRX+MCU WIFI 40UFBGA
Description
IC RF TXRX+MCU WIFI 40UFBGA
Datasheet Summary
Powered by GS/AI

The ATWILC1000B-UU-Y is a compact IEEE 802.11 b/g/n RF transceiver IC designed for low-power mobile applications. It supports a single spatial stream in the 2.4 GHz ISM band, achieving a maximum PHY rate of 72 Mbps. The device integrates a Power Amplifier (PA), Low Noise Amplifier (LNA), and a T/R switch, contributing to its efficient performance and reduced bill of materials. This IC features multiple host interfaces, including Serial Peripheral Interface (SPI) and Secure Digital Input Output (SDIO), and operates with an external 26 MHz crystal. It is available in a Wafer Level Chip Scale Package (WLCSP) format, measuring 3.24 x 3.24 mm. The operating temperature range is from -40°C to +85°C, with a supply voltage of 1.62V to 3.6V for I/O and 3.0V to 4.2V for the power supply. Power management capabilities include a deep power-down mode with typical consumption of less than 1 OºA and a doze mode at 380 OºA, allowing for efficient energy use during operation. The ATWILC1000B-UU-Y supports various security protocols, including WEP, WPA, and WPA2, making it suitable for secure wireless communication applications.

Datasheet Summary
Powered by GS/AI

The ATWILC1000B-UU-Y is a compact IEEE 802.11 b/g/n RF transceiver IC designed for low-power mobile applications. It supports a single spatial stream in the 2.4 GHz ISM band, achieving a maximum PHY rate of 72 Mbps. The device integrates a Power Amplifier (PA), Low Noise Amplifier (LNA), and a T/R switch, contributing to its efficient performance and reduced bill of materials. This IC features multiple host interfaces, including Serial Peripheral Interface (SPI) and Secure Digital Input Output (SDIO), and operates with an external 26 MHz crystal. It is available in a Wafer Level Chip Scale Package (WLCSP) format, measuring 3.24 x 3.24 mm. The operating temperature range is from -40°C to +85°C, with a supply voltage of 1.62V to 3.6V for I/O and 3.0V to 4.2V for the power supply. Power management capabilities include a deep power-down mode with typical consumption of less than 1 OºA and a doze mode at 380 OºA, allowing for efficient energy use during operation. The ATWILC1000B-UU-Y supports various security protocols, including WEP, WPA, and WPA2, making it suitable for secure wireless communication applications.

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Transceiver ICs - ATWILC1000B-UU-Y - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
ATWILC1000B-UU-Y
RF and Wireless - RF Transceiver ICs ATWILC1000B-UU-Y
IC RF TXRX+MCU WIFI 40UFBGA

IC RF TXRX+MCU WIFI 40UFBGA

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers
Product Number ATWILC1000B-UU-Y
Product Name RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz
Data Rate 72200 kbps
Sensitivity -98 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details