Microchip Technology, Inc. RF Transceiver ICs - ATA5823C-PLQW ATA5823C-PLQW

Description
Manufacturer: Microchip Technology Win Source Part Number: 1019950-ATA5823C-PLQ W Packaging: Reel - TR Type: TxRx Only Frequency: 315MHz Power - Output: 10dBm Sensitivity: -116dBm Data Rate (Max): 20kbps Current - Receiving: 10.5mA RF Family/Standard: General ISM Modulation: ASK, FSK Serial Interfaces: SPI Current - Transmitting: 6.95mA to 15.8mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Dimension: 48-VFQFN Exposed Pad Supply Voltage - Operating: 2.15 V to 3.6 V, 4.4 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1019950-ATA5823C-PLQ W Packaging: Reel - TR Type: TxRx Only Frequency: 315MHz Power - Output: 10dBm Sensitivity: -116dBm Data Rate (Max): 20kbps Current - Receiving: 10.5mA RF Family/Standard: General ISM Modulation: ASK, FSK Serial Interfaces: SPI Current - Transmitting: 6.95mA to 15.8mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Dimension: 48-VFQFN Exposed Pad Supply Voltage - Operating: 2.15 V to 3.6 V, 4.4 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - ATA5823C-PLQW - 1019950-ATA5823C-PLQW - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - ATA5823C-PLQW
1019950-ATA5823C-PLQW
RF Transceiver ICs - ATA5823C-PLQW 1019950-ATA5823C-PLQW
Manufacturer: Microchip Technology Win Source Part Number: 1019950-ATA5823C-PLQ W Packaging: Reel - TR Type: TxRx Only Frequency: 315MHz Power - Output: 10dBm Sensitivity: -116dBm Data Rate (Max): 20kbps Current - Receiving: 10.5mA RF Family/Standard: General ISM Modulation: ASK, FSK Serial Interfaces: SPI Current - Transmitting: 6.95mA to 15.8mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Dimension: 48-VFQFN Exposed Pad Supply Voltage - Operating: 2.15 V to 3.6 V, 4.4 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1019950-ATA5823C-PLQW
Packaging: Reel - TR
Type: TxRx Only
Frequency: 315MHz
Power - Output: 10dBm
Sensitivity: -116dBm
Data Rate (Max): 20kbps
Current - Receiving: 10.5mA
RF Family/Standard: General ISM
Modulation: ASK, FSK
Serial Interfaces: SPI
Current - Transmitting: 6.95mA to 15.8mA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Dimension: 48-VFQFN Exposed Pad
Supply Voltage - Operating: 2.15 V to 3.6 V, 4.4 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - ATA5823C-PLQW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
ATA5823C-PLQW
RF and Wireless - RF Transceiver ICs ATA5823C-PLQW
IC RF TXRX ISM<1GHZ>

IC RF TXRX ISM<1GHZ>

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 1019950-ATA5823C-PLQW ATA5823C-PLQW
Product Name RF Transceiver ICs - ATA5823C-PLQW RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F)
Operating Frequency 315 MHz 315 MHz
Sensitivity -116 dBm -116 dBm
Output Power 10 dBm 10 dBm
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details