Microchip Technology, Inc. RF/IF and RFID - RF Transceiver ICs AT86RF231-ZUR

Description
Win Source Part Number: 1235856-AT86RF231-ZU R Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: 6LoWPAN, WirelessHART™, Zigbee® Memory Size: 128B SRAM Power - Output: 3dBm Sensitivity: -101dBm Data Rate (Max): 2Mbps Current - Receiving: 10.3mA ~ 12.3mA RF Family/Standard: 802.15.4, General ISM > 1GHz Modulation: O-QPSK Serial Interfaces: SPI Current - Transmitting: 7.4mA ~ 14mA Voltage - Supply: 1.8V ~ 3.6V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: AT86RF231-ZURDKR,AT8 6RF231-ZURCT,1611-AT 86RF231-ZURTR,1611-A T86RF231-ZURDKRINACT IVE,1611-AT86RF231-Z URCT,AT86RF231-ZURTR ,1611-AT86RF231-ZURD KR,1611-AT86RF231-ZU RCT,AT86RF231-ZUR,16 11-AT86RF231-ZURTR,1 611-AT86RF231-ZURTRI NACTIVE,1611-AT86RF2 31-ZURCTINACTIVE,161 1-AT86RF231-ZURDKR,A T86RF231ZUR Base Product Number: AT86RF231
Request a Quote Datasheet
Description
Win Source Part Number: 1235856-AT86RF231-ZU R Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: 6LoWPAN, WirelessHART™, Zigbee® Memory Size: 128B SRAM Power - Output: 3dBm Sensitivity: -101dBm Data Rate (Max): 2Mbps Current - Receiving: 10.3mA ~ 12.3mA RF Family/Standard: 802.15.4, General ISM > 1GHz Modulation: O-QPSK Serial Interfaces: SPI Current - Transmitting: 7.4mA ~ 14mA Voltage - Supply: 1.8V ~ 3.6V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: AT86RF231-ZURDKR,AT8 6RF231-ZURCT,1611-AT 86RF231-ZURTR,1611-A T86RF231-ZURDKRINACT IVE,1611-AT86RF231-Z URCT,AT86RF231-ZURTR ,1611-AT86RF231-ZURD KR,1611-AT86RF231-ZU RCT,AT86RF231-ZUR,16 11-AT86RF231-ZURTR,1 611-AT86RF231-ZURTRI NACTIVE,1611-AT86RF2 31-ZURCTINACTIVE,161 1-AT86RF231-ZURDKR,A T86RF231ZUR Base Product Number: AT86RF231
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver ICs - 1235856-AT86RF231-ZUR - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver ICs
1235856-AT86RF231-ZUR
RF/IF and RFID - RF Transceiver ICs 1235856-AT86RF231-ZUR
Win Source Part Number: 1235856-AT86RF231-ZU R Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: 6LoWPAN, WirelessHART™, Zigbee® Memory Size: 128B SRAM Power - Output: 3dBm Sensitivity: -101dBm Data Rate (Max): 2Mbps Current - Receiving: 10.3mA ~ 12.3mA RF Family/Standard: 802.15.4, General ISM > 1GHz Modulation: O-QPSK Serial Interfaces: SPI Current - Transmitting: 7.4mA ~ 14mA Voltage - Supply: 1.8V ~ 3.6V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: AT86RF231-ZURDKR,AT8 6RF231-ZURCT,1611-AT 86RF231-ZURTR,1611-A T86RF231-ZURDKRINACT IVE,1611-AT86RF231-Z URCT,AT86RF231-ZURTR ,1611-AT86RF231-ZURD KR,1611-AT86RF231-ZU RCT,AT86RF231-ZUR,16 11-AT86RF231-ZURTR,1 611-AT86RF231-ZURTRI NACTIVE,1611-AT86RF2 31-ZURCTINACTIVE,161 1-AT86RF231-ZURDKR,A T86RF231ZUR Base Product Number: AT86RF231

Win Source Part Number: 1235856-AT86RF231-ZUR
Category: RF/IF and RFID>RF Transceiver ICs
Type: TxRx + MCU
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: 6LoWPAN, WirelessHART™, Zigbee®
Memory Size: 128B SRAM
Power - Output: 3dBm
Sensitivity: -101dBm
Data Rate (Max): 2Mbps
Current - Receiving: 10.3mA ~ 12.3mA
RF Family/Standard: 802.15.4, General ISM > 1GHz
Modulation: O-QPSK
Serial Interfaces: SPI
Current - Transmitting: 7.4mA ~ 14mA
Voltage - Supply: 1.8V ~ 3.6V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: AT86RF231-ZURDKR,AT86RF231-ZURCT,1611-AT86RF231-ZURTR,1611-AT86RF231-ZURDKRINACTIVE,1611-AT86RF231-ZURCT,AT86RF231-ZURTR,1611-AT86RF231-ZURDKR,1611-AT86RF231-ZURCT,AT86RF231-ZUR,1611-AT86RF231-ZURTR,1611-AT86RF231-ZURTRINACTIVE,1611-AT86RF231-ZURCTINACTIVE,1611-AT86RF231-ZURDKR,AT86RF231ZUR
Base Product Number: AT86RF231

Buy Now Datasheet
Zigbee Module - AT86RF231-ZUR - Richardson RFPD
Downers Grove, IL, United States
Zigbee Module
AT86RF231-ZUR
Zigbee Module AT86RF231-ZUR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf Transceiver, 2.405Ghz To 2.48Ghz, Qfn-32; Frequency Min Microchip - 72T3087 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transceiver, 2.405Ghz To 2.48Ghz, Qfn-32; Frequency Min Microchip
72T3087
Rf Transceiver, 2.405Ghz To 2.48Ghz, Qfn-32; Frequency Min Microchip 72T3087
RF TRANSCEIVER, 2.405GHz to 2.48GHz, QFN-32; Frequency Min:2.405GHz; Frequency Max:2.48GHz; RF / IF Modulation:O-QPSK; Receiving Current:12.3mA; Transmitting Current:14mA; RF IC Case Style:QFN; No. of Pins:32Pins; Data Rate:2Mbps RoHS Compliant: Yes

RF TRANSCEIVER, 2.405GHz to 2.48GHz, QFN-32; Frequency Min:2.405GHz; Frequency Max:2.48GHz; RF / IF Modulation:O-QPSK; Receiving Current:12.3mA; Transmitting Current:14mA; RF IC Case Style:QFN; No. of Pins:32Pins; Data Rate:2Mbps RoHS Compliant: Yes

Supplier's Site Datasheet
RF and Wireless - RF Transceiver ICs - AT86RF231-ZUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
AT86RF231-ZUR
RF and Wireless - RF Transceiver ICs AT86RF231-ZUR
IC RF TXRX+MCU 802.15.4 32VFQFN

IC RF TXRX+MCU 802.15.4 32VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Richardson RFPD Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Modules RF Transceivers RF Transceivers
Product Number 1235856-AT86RF231-ZUR AT86RF231-ZUR 72T3087 AT86RF231-ZUR
Product Name RF/IF and RFID - RF Transceiver ICs Zigbee Module Rf Transceiver, 2.405Ghz To 2.48Ghz, Qfn-32; Frequency Min Microchip RF and Wireless - RF Transceiver ICs
Package Type Surface Mount; SMD (SMT)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2405 to 2480 MHz 2400 MHz
Sensitivity -101 dBm -101 dBm
Output Power 3 dBm 3 dBm
Unlock Full Specs
to access all available technical data