Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: Microchip Technology
Win Source Part Number: 912207-ATSAMR30E18A-
Operating Temperature Range: -40°C ~ 85°C
Features: IC RF TxRx + MCU 802.15.4 - 700MHz, 800MHz, 900MHz 32-VFQFN Exposed Pad
Package: 32-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ATSAMR30
Categories: RF/IF and RFID
Case / Package: 32-QFN (5x5)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: ATSAMR30E18A-MUTTR, ATSAMR30E18A-MUTCT, ATSAMR30E18A-MUTDKR
IC RF TXRX+MCU 802.15.4 32VFQFN
| Richardson RFPD | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | ATSAMR30E18A-MUT | 912207-ATSAMR30E18A-MUT | ATSAMR30E18A-MUT |
| Product Name | Zigbee Module | RF Transceiver ICs - ATSAMR30E18A-MUT | RF and Wireless - RF Transceiver ICs |
| Sensitivity | -110 dBm | -110 dBm | |
| Output Power | 11 dBm | 11 dBm | |
| Package Type | Surface Mount; Surface Mount | ||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |