Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - ATA6625C-GAQW ATA6625C-GAQW

Description
Manufacturer: Microchip Technology Win Source Part Number: 801060-ATA6625C-GAQW Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: LINbus Number of Drivers/Receivers: 1/1 Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 4,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V ~ 27V Part Number Series: ATA6625C
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 801060-ATA6625C-GAQW Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: LINbus Number of Drivers/Receivers: 1/1 Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 4,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V ~ 27V Part Number Series: ATA6625C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ATA6625C-GAQW - 801060-ATA6625C-GAQW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ATA6625C-GAQW
801060-ATA6625C-GAQW
Interface - Interface - Drivers, Receivers, Transceivers - ATA6625C-GAQW 801060-ATA6625C-GAQW
Manufacturer: Microchip Technology Win Source Part Number: 801060-ATA6625C-GAQW Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: LINbus Number of Drivers/Receivers: 1/1 Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 4,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V ~ 27V Part Number Series: ATA6625C

Manufacturer: Microchip Technology
Win Source Part Number: 801060-ATA6625C-GAQW
Packaging: Reel
Type: Transceiver
Mounting Style: SMD
Protocol: LINbus
Number of Drivers/Receivers: 1/1
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 8-SOIC
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 4,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 5V ~ 27V
Part Number Series: ATA6625C

Buy Now Datasheet
Drivers, Receivers, Transceivers - ATA6625C-GAQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ATA6625C-GAQW
Drivers, Receivers, Transceivers ATA6625C-GAQW
1/1 Transceiver LINbus 8-SO

1/1 Transceiver LINbus 8-SO

Buy Now Datasheet
Drivers, Receivers, Transceivers - ATA6625C-GAQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ATA6625C-GAQW
Drivers, Receivers, Transceivers ATA6625C-GAQW
1/1 Transceiver LINbus 8-SO

1/1 Transceiver LINbus 8-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 801060-ATA6625C-GAQW ATA6625C-GAQW
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ATA6625C-GAQW Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details