RF TXRX MODULE BT CHIP SMD
Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | ATSAMB11-XR210PA | ATSAMB11-XR210PA |
| Product Name | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Operating Frequency | 2400 MHz | 2400 MHz |
| Sensitivity | -96 dBm | -96 dBm |
| Output Power | 4 dBm | 4 dBm |
| Supply Voltage | 3.6 to 2.3 volts | 2.3 to 3.6 volts |