Microchip Technology, Inc. RF Transceiver ICs - ATA5830-PNQW ATA5830-PNQW

Description
Manufacturer: Microchip Technology Win Source Part Number: 912027-ATA5830-PNQW Operating Temperature Range: -40°C ~ 105°C Features: IC RF TxRx + MCU General ISM < 1GHz - 315MHz, 434MHz, 868MHz, 915MHz 32-VFQFN Exposed Pad Package: Reel - TR Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 32-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ATA5830-PNQW-ND, ATA5830PNQW, ATA5830-PNQWTR, ATA5830-PNQWDKR, ATA5830-PNQWCT
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 912027-ATA5830-PNQW Operating Temperature Range: -40°C ~ 105°C Features: IC RF TxRx + MCU General ISM < 1GHz - 315MHz, 434MHz, 868MHz, 915MHz 32-VFQFN Exposed Pad Package: Reel - TR Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 32-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ATA5830-PNQW-ND, ATA5830PNQW, ATA5830-PNQWTR, ATA5830-PNQWDKR, ATA5830-PNQWCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - ATA5830-PNQW - 912027-ATA5830-PNQW - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - ATA5830-PNQW
912027-ATA5830-PNQW
RF Transceiver ICs - ATA5830-PNQW 912027-ATA5830-PNQW
Manufacturer: Microchip Technology Win Source Part Number: 912027-ATA5830-PNQW Operating Temperature Range: -40°C ~ 105°C Features: IC RF TxRx + MCU General ISM < 1GHz - 315MHz, 434MHz, 868MHz, 915MHz 32-VFQFN Exposed Pad Package: Reel - TR Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 32-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ATA5830-PNQW-ND, ATA5830PNQW, ATA5830-PNQWTR, ATA5830-PNQWDKR, ATA5830-PNQWCT

Manufacturer: Microchip Technology
Win Source Part Number: 912027-ATA5830-PNQW
Operating Temperature Range: -40°C ~ 105°C
Features: IC RF TxRx + MCU General ISM < 1GHz - 315MHz, 434MHz, 868MHz, 915MHz 32-VFQFN Exposed Pad
Package: Reel - TR
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 32-QFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 6000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ATA5830-PNQW-ND, ATA5830PNQW, ATA5830-PNQWTR, ATA5830-PNQWDKR, ATA5830-PNQWCT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 912027-ATA5830-PNQW
Product Name RF Transceiver ICs - ATA5830-PNQW
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HC245DB,112 - 908217-74HC245DB,112 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
View Details