Microchip Technology, Inc. RF Transceiver ICs - ATA5831-WNQW ATA5831-WNQW

Description
Manufacturer: Microchip Technology Win Source Part Number: 862249-ATA5831-WNQW Operating Temperature Range: -40°C ~ 105°C Features: IC RF TxRx + MCU General ISM < 1GHz - 315MHz, 434MHz, 868MHz, 915MHz 32-VFQFN Exposed Pad Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ATA5831 Categories: RF/IF and RFID Case / Package: 32-QFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1611-ATA5831-WNQWTR, ATA5831-WNQWCT, ATA5831-WNQWDKR, 1611-ATA5831-WNQWCT, 1611-ATA5831-WNQWTR- ND, ATA5831-WNQWTR, 1611-ATA5831-WNQWTRI NACTIVE, 1611-ATA5831-WNQWDKR , 1611-ATA5831-WNQWDKR INACTIVE, 1611-ATA5831-WNQWDKR -ND
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 862249-ATA5831-WNQW Operating Temperature Range: -40°C ~ 105°C Features: IC RF TxRx + MCU General ISM < 1GHz - 315MHz, 434MHz, 868MHz, 915MHz 32-VFQFN Exposed Pad Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ATA5831 Categories: RF/IF and RFID Case / Package: 32-QFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1611-ATA5831-WNQWTR, ATA5831-WNQWCT, ATA5831-WNQWDKR, 1611-ATA5831-WNQWCT, 1611-ATA5831-WNQWTR- ND, ATA5831-WNQWTR, 1611-ATA5831-WNQWTRI NACTIVE, 1611-ATA5831-WNQWDKR , 1611-ATA5831-WNQWDKR INACTIVE, 1611-ATA5831-WNQWDKR -ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - ATA5831-WNQW - 862249-ATA5831-WNQW - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - ATA5831-WNQW
862249-ATA5831-WNQW
RF Transceiver ICs - ATA5831-WNQW 862249-ATA5831-WNQW
Manufacturer: Microchip Technology Win Source Part Number: 862249-ATA5831-WNQW Operating Temperature Range: -40°C ~ 105°C Features: IC RF TxRx + MCU General ISM < 1GHz - 315MHz, 434MHz, 868MHz, 915MHz 32-VFQFN Exposed Pad Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ATA5831 Categories: RF/IF and RFID Case / Package: 32-QFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1611-ATA5831-WNQWTR, ATA5831-WNQWCT, ATA5831-WNQWDKR, 1611-ATA5831-WNQWCT, 1611-ATA5831-WNQWTR- ND, ATA5831-WNQWTR, 1611-ATA5831-WNQWTRI NACTIVE, 1611-ATA5831-WNQWDKR , 1611-ATA5831-WNQWDKR INACTIVE, 1611-ATA5831-WNQWDKR -ND

Manufacturer: Microchip Technology
Win Source Part Number: 862249-ATA5831-WNQW
Operating Temperature Range: -40°C ~ 105°C
Features: IC RF TxRx + MCU General ISM < 1GHz - 315MHz, 434MHz, 868MHz, 915MHz 32-VFQFN Exposed Pad
Package: 32-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ATA5831
Categories: RF/IF and RFID
Case / Package: 32-QFN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1611-ATA5831-WNQWTR, ATA5831-WNQWCT, ATA5831-WNQWDKR, 1611-ATA5831-WNQWCT, 1611-ATA5831-WNQWTR-ND, ATA5831-WNQWTR, 1611-ATA5831-WNQWTRINACTIVE, 1611-ATA5831-WNQWDKR, 1611-ATA5831-WNQWDKRINACTIVE, 1611-ATA5831-WNQWDKR-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 862249-ATA5831-WNQW
Product Name RF Transceiver ICs - ATA5831-WNQW
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
RF Transmitters - ADF7010BRUZ-REEL7 - 910306-ADF7010BRUZ-REEL7 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details