Microchip Technology, Inc. Datasheets for RF Transceivers
RF transceivers are electronic devices that receive and demodulate an RF signal, then modulate and transmit a new signal.
RF Transceivers: Learn more
| Product Name | Notes |
|---|---|
| Microchip's LAN8710A/LAN8710Ai are high-performance, small-footprint, low-power 10BASE-T/100BASE-TX transceivers specifically designed for today's consumer electronics, industrial and enterprise applications. The LAN8710A/LAN8710Ai are the industry's smallest footprint solution with up to 40%... | |
| Microchip's LAN8720A/LAN8720Ai are high-performance, small-footprint, low-power 10BASE-T/100BASE-TX transceivers specifically designed for today's consumer electronics, industrial and enterprise applications. The LAN8720A/LAN8720Ai are the industry's smallest footprint solutions with up to 40%... | |
| Microchip's LAN8740A, LAN8741A and LAN8742A are the latest generation of low-power, 10/100 Fast Ethernet PHYs featuring Energy Efficient Ethernet (IEEE 802.3az) and Wake-On-LAN functionality, which provides system sleep modes for... | |
| Microchip's LAN8740A/LAN8740Ai are the latest generation of low-power, 10/100 Fast Ethernet PHYs featuring Energy Efficient Ethernet (IEEE 802.3az) and Wake-On-LAN functionality, which provide system sleep modes for improved power savings. | |
| Microchip's LAN8741A/LAN8741Ai are the latest generation of low-power, 10/100 Fast Ethernet PHYs featuring Energy Efficient Ethernet (IEEE 802.3az) as well as system sleep modes for improved power savings. The LAN8741A/LAN8741Ai... | |
| Microchip's LAN8742A/LAN8742Ai are the latest generation of low-power, 10/100 Fast Ethernet PHYs featuring Wake-On-LAN functionality, which provides additional system sleep modes for improved power savings. The LAN8742A/LAN8742Ai feature deterministic loop... | |
| Operating at 2.5 volts to meet low voltage and low power requirements, the KSZ8721 is a 10BaseT/100BaseTX/FX Physical Layer Transceiver, which provides an MII to transmit and receive data. It... | |
| Stand-alone LIN Transceiver -- MCP2003B supports a wide range of packages; 8-pin 2x3 DFN, 3x3 DFN and SOIC This device provides a bidirectional, half-duplex communication, physical interface to automotive and... | |
| Stand-alone LIN Transceiver -- MCP200X family members; 8-pin PDIP, DFN and SOIC packages - MCP2003/3A-LIN-compa tible driver with WAKE pin -- MCP2004/4A-LIN-compa tible driver with FAULT/TXE pin. -- This device... | |
| Stand-alone LIN Transceiver MCP200x family members; 8-pin PDIP, DFN and SOIC packages MCP2003-LIN-compatib le driver with WAKE pin MCP2004-LIN-compatib le driver with FAULT/TXE pin. This device provides a bidirectional, half-duplex... | |
| Stand-alone LIN Transceiver MCP200X family members; 8-pin PDIP, DFN and SOIC packages MCP2003/3A-LIN-compa tible driver with WAKE pin MCP2004/4A-LIN-compa tible driver with FAULT/TXE pin. This device provides a bidirectional, half-duplex... | |
| The KSZ8001 is a 10BASE-T/100BASE-TX/ 100BASE-FX Physical Layer Transceiver, operating the core at 1.8 volts to meet low voltage and low power requirements. The solution provides MII/RMII/SMII interfaces to transmit... | |
| The KSZ8041 is a single supply 10Base-T/100Base-TX Physical Layer Transceiver, which provides MII/RMII/SMII interfaces to transmit and receive data. A unique mixed signal design extends signaling distance while reducing power... | |
| The KSZ8051 is an AEC-Q100 standard qualified single-supply 10Base-T/100Base-TX Ethernet physical-layer transceiver for automotive applications. The KSZ8051 is a highly-integrated PHY solution. It reduces board cost and simplifies board layout... | |
| The KSZ8061 is a family of single-chip 10Base-T/100Base-TX Ethernet physical layer transceivers for transmission and reception of data over unshielded twisted pair (UTP) cable. The KSZ8061 features Quiet-WIRE® internal filtering... | |
| The KSZ8081 is a single-supply 10Base-T/100Base-TX Ethernet physical-layer transceiver for transmission and reception of data over standard CAT-5 unshielded twisted pair (UTP) cable. The KSZ8081 is a highly-integrated PHY solution. | |
| The KSZ8091 is a single-supply 10Base-T/100Base-TX Ethernet physical-layer transceiver for transmission and reception of data over standard CAT-5 unshielded twisted pair (UTP) cable. The KSZ8091 is a highly-integrated PHY solution. | |
| The KSZ9021 is a completely integrated triple speed (10Base-T/100Base-TX /1000Base-T) Ethernet Physical Layer Transceiver for transmission and reception of data over standard CAT-5 unshielded twisted pair (UTP) cable. The KSZ9021Gxx... | |
| The KSZ9031 is a completely integrated triple-speed (10Base-T/100Base-TX /1000Base-T) Ethernet physical-layer transceiver for transmission and reception of data on standard CAT-5 unshielded twisted pair (UTP) cable. The KSZ9031MNX offers the... | |
| The KSZ9131 is a completely integrated triple-speed (10Base-T/100Base-TX /1000Base-T) Ethernet physical-layer transceiver for transmission and reception of data on standard CAT-5, CAT-5e and CAT6 unshielded twisted pair (UTP) cable. The... | |
| The LAN88730 is a high-performance, low-power 10/100 Ethernet controller which incorporates the essential protocol requirements for operating an IEEE 802.3 10BASE-T and 802.3u 100BASE-TX compliant Ethernet node. It is specifically... | |
| The MCP2542WFD/4WFD CAN transceiver is designed for high-speed CAN FD applications up to 8Mbps communication speed. The maximum propagation delay was improved to support longer bus length.The device meets the... | |
| The Microchip LAN8187/LAN8187i is a low-power industrial temperature (LAN8187i), variable I/O voltage, Ethernet Transceiver (PHY) with HP Auto-MDIX for high-performance embedded Ethernet applications. The LAN8187/LAN8187i can be configured to operate... | |
| The Microchip LAN83C185 is a low-power, highly integrated analog interface IC for high-performance embedded Ethernet applications. The LAN83C185 requires only a single +3.3V supply. The LAN83C185 consists of an encoder/decoder,... | |
| The Microchip LAN8700/LAN8700i is a low-power industrial temperature (LAN8700i), variable I/O voltage, analog interface IC with HP Auto-MDIX support for high-performance embedded Ethernet applications. The LAN8700/LAN8700i can be configured to... | |
| The Microchip LAN8770 is a compact, cost-effective, single-port 100BASE-T1 Ethernet physical layer transceiver compliant with the IEEE 802.3bw-2015 specification. The device provides 100 Mbit/s transmit and receive capability over a... | |
| The Microchip LAN8810/LAN8810i is a low-power 10BASE-T/100BASE-TX/ 1000BASE-T Gigabit Ethernet physical layer (PHY) transceiver with variable I/O voltage that is fully compliant with the IEEE 802.3 and 802.3ab standards. The... | |
| The Microchip LAN8820/LAN8820i is a low-power 10BASE-T/100BASE-TX/ 1000BASE-T Gigabit Ethernet physical layer (PHY) transceiver that is fully compliant with the IEEE 802.3 and 802.3ab standards. The LAN8820/LAN8820i can be configured... |
| << Prev | Next >> |