Atmel Corporation Interface - Interface - Drivers, Receivers, Transceivers - ATA6664-TAQY ATA6664-TAQY

Description
Manufacturer: Atmel Win Source Part Number: 1149087-ATA6664-TAQY Manufacturer Homepage: www.atmel.com Alternative Parts (Cross-Reference): TLE7259-2GE; ATA6662-TAQY 19; ATA6664-TAQY; NCV7321D10R2G; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 1149087-ATA6664-TAQY Manufacturer Homepage: www.atmel.com Alternative Parts (Cross-Reference): TLE7259-2GE; ATA6662-TAQY 19; ATA6664-TAQY; NCV7321D10R2G; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ATA6664-TAQY - 1149087-ATA6664-TAQY - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ATA6664-TAQY
1149087-ATA6664-TAQY
Interface - Interface - Drivers, Receivers, Transceivers - ATA6664-TAQY 1149087-ATA6664-TAQY
Manufacturer: Atmel Win Source Part Number: 1149087-ATA6664-TAQY Manufacturer Homepage: www.atmel.com Alternative Parts (Cross-Reference): TLE7259-2GE; ATA6662-TAQY 19; ATA6664-TAQY; NCV7321D10R2G; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Atmel
Win Source Part Number: 1149087-ATA6664-TAQY
Manufacturer Homepage: www.atmel.com
Alternative Parts (Cross-Reference): TLE7259-2GE; ATA6662-TAQY 19; ATA6664-TAQY; NCV7321D10R2G;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now
Drivers, Receivers, Transceivers - ATA6664-TAQY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ATA6664-TAQY
Drivers, Receivers, Transceivers ATA6664-TAQY
1/1 Transceiver Half LINbus 8-SO

1/1 Transceiver Half LINbus 8-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1149087-ATA6664-TAQY ATA6664-TAQY
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ATA6664-TAQY Drivers, Receivers, Transceivers
Package Type Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details