Microchip Technology, Inc. RF Transceiver ICs - ATWINC1500B-MU-T ATWINC1500B-MU-T

Description
Manufacturer: Microchip Technology Win Source Part Number: 729677-ATWINC1500B-M U-T Packaging: Cut Tape (CT) Type: TxRx + MCU Frequency: 2.4GHz Protocol: 802.11b/g/n Memory Size: 4MB Flash, 128kB ROM, 224kB RAM Power - Output: 20.5dBm Sensitivity: -98dBm RF Family/Standard: WiFi Modulation: CCK, DSSS, OFDM Serial Interfaces: I2C, SDIO, SPI, UART GPIO: 9 Categories: RF/IF and RFID Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 40-VFQFN Exposed Pad Data Rate (Maximum): 72.2Mbps Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Family Part Number: ATWINC1500 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V Receiving Current: 22mA ~ 58.5mA Transmitting Current: 22mA ~ 294mA
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 729677-ATWINC1500B-M U-T Packaging: Cut Tape (CT) Type: TxRx + MCU Frequency: 2.4GHz Protocol: 802.11b/g/n Memory Size: 4MB Flash, 128kB ROM, 224kB RAM Power - Output: 20.5dBm Sensitivity: -98dBm RF Family/Standard: WiFi Modulation: CCK, DSSS, OFDM Serial Interfaces: I2C, SDIO, SPI, UART GPIO: 9 Categories: RF/IF and RFID Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 40-VFQFN Exposed Pad Data Rate (Maximum): 72.2Mbps Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Family Part Number: ATWINC1500 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V Receiving Current: 22mA ~ 58.5mA Transmitting Current: 22mA ~ 294mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - ATWINC1500B-MU-T - 729677-ATWINC1500B-MU-T - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - ATWINC1500B-MU-T
729677-ATWINC1500B-MU-T
RF Transceiver ICs - ATWINC1500B-MU-T 729677-ATWINC1500B-MU-T
Manufacturer: Microchip Technology Win Source Part Number: 729677-ATWINC1500B-M U-T Packaging: Cut Tape (CT) Type: TxRx + MCU Frequency: 2.4GHz Protocol: 802.11b/g/n Memory Size: 4MB Flash, 128kB ROM, 224kB RAM Power - Output: 20.5dBm Sensitivity: -98dBm RF Family/Standard: WiFi Modulation: CCK, DSSS, OFDM Serial Interfaces: I2C, SDIO, SPI, UART GPIO: 9 Categories: RF/IF and RFID Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 40-VFQFN Exposed Pad Data Rate (Maximum): 72.2Mbps Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Family Part Number: ATWINC1500 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V Receiving Current: 22mA ~ 58.5mA Transmitting Current: 22mA ~ 294mA

Manufacturer: Microchip Technology
Win Source Part Number: 729677-ATWINC1500B-MU-T
Packaging: Cut Tape (CT)
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: 802.11b/g/n
Memory Size: 4MB Flash, 128kB ROM, 224kB RAM
Power - Output: 20.5dBm
Sensitivity: -98dBm
RF Family/Standard: WiFi
Modulation: CCK, DSSS, OFDM
Serial Interfaces: I2C, SDIO, SPI, UART
GPIO: 9
Categories: RF/IF and RFID
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 40-VFQFN Exposed Pad
Data Rate (Maximum): 72.2Mbps
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Family Part Number: ATWINC1500
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V
Receiving Current: 22mA ~ 58.5mA
Transmitting Current: 22mA ~ 294mA

Buy Now
RF and Wireless - RF Transceiver ICs - ATWINC1500B-MU-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
ATWINC1500B-MU-T
RF and Wireless - RF Transceiver ICs ATWINC1500B-MU-T
IC RF TXRX+MCU WIFI 40VFQFN

IC RF TXRX+MCU WIFI 40VFQFN

Supplier's Site
Rf Transceiver, -40 To 85Deg C Rohs Compliant Microchip - 28AK5937 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transceiver, -40 To 85Deg C Rohs Compliant Microchip
28AK5937
Rf Transceiver, -40 To 85Deg C Rohs Compliant Microchip 28AK5937
RF TRANSCEIVER, -40 TO 85DEG C ROHS COMPLIANT: YES

RF TRANSCEIVER, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 729677-ATWINC1500B-MU-T ATWINC1500B-MU-T 28AK5937
Product Name RF Transceiver ICs - ATWINC1500B-MU-T RF and Wireless - RF Transceiver ICs Rf Transceiver, -40 To 85Deg C Rohs Compliant Microchip
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -98 dBm -98 dBm
Output Power 20.5 dBm 20.5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT543ATSOG - 908186-74FCT543ATSOG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details