Microchip Technology, Inc. RF Transceiver ICs - ATMEGA2564RFR2-ZUR ATMEGA2564RFR2-ZUR

Description
Manufacturer: Microchip Technology Win Source Part Number: 862347-ATMEGA2564RFR 2-ZUR Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad Package: 48-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ATMEGA2564 Categories: RF/IF and RFID Case / Package: 48-QFN (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATMEGA2564RFR2-ZURDK R, ATMEGA2564RFR2-ZURCT , ATMEGA2564RFR2-ZUR-N D, ATMEGA2564RFR2-ZURTR
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 862347-ATMEGA2564RFR 2-ZUR Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad Package: 48-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ATMEGA2564 Categories: RF/IF and RFID Case / Package: 48-QFN (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATMEGA2564RFR2-ZURDK R, ATMEGA2564RFR2-ZURCT , ATMEGA2564RFR2-ZUR-N D, ATMEGA2564RFR2-ZURTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - ATMEGA2564RFR2-ZUR - 862347-ATMEGA2564RFR2-ZUR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - ATMEGA2564RFR2-ZUR
862347-ATMEGA2564RFR2-ZUR
RF Transceiver ICs - ATMEGA2564RFR2-ZUR 862347-ATMEGA2564RFR2-ZUR
Manufacturer: Microchip Technology Win Source Part Number: 862347-ATMEGA2564RFR 2-ZUR Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad Package: 48-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ATMEGA2564 Categories: RF/IF and RFID Case / Package: 48-QFN (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATMEGA2564RFR2-ZURDK R, ATMEGA2564RFR2-ZURCT , ATMEGA2564RFR2-ZUR-N D, ATMEGA2564RFR2-ZURTR

Manufacturer: Microchip Technology
Win Source Part Number: 862347-ATMEGA2564RFR2-ZUR
Operating Temperature Range: -40°C ~ 85°C
Features: IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Package: 48-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ATMEGA2564
Categories: RF/IF and RFID
Case / Package: 48-QFN (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: ATMEGA2564RFR2-ZURDKR, ATMEGA2564RFR2-ZURCT, ATMEGA2564RFR2-ZUR-ND, ATMEGA2564RFR2-ZURTR

Buy Now Datasheet
Zigbee Module - ATMEGA2564RFR2-ZUR - Richardson RFPD
Downers Grove, IL, United States
Zigbee Module
ATMEGA2564RFR2-ZUR
Zigbee Module ATMEGA2564RFR2-ZUR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF and Wireless - RF Transceiver ICs - ATMEGA2564RFR2-ZUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
ATMEGA2564RFR2-ZUR
RF and Wireless - RF Transceiver ICs ATMEGA2564RFR2-ZUR
IC RF TXRX+MCU 802.15.4 48VFQFN

IC RF TXRX+MCU 802.15.4 48VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Modules RF Transceivers
Product Number 862347-ATMEGA2564RFR2-ZUR ATMEGA2564RFR2-ZUR ATMEGA2564RFR2-ZUR
Product Name RF Transceiver ICs - ATMEGA2564RFR2-ZUR Zigbee Module RF and Wireless - RF Transceiver ICs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz
Data Rate 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz Wi-Fi 7 Front End Module - QM42500 - Qorvo
Specs
Applications Mobile / Wireless Systems
Features RoHS
Operating Frequency 2412 to 2484 MHz
View Details
RF Modules - 1791182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Interface Type Serial Interface; Uart, usb
View Details
Bluetooth® 4.0 Low Energy (BLE) Modules for OEM - RB1000HM - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Zigbee Module - ATMEGA256RFR2-ZF - Richardson RFPD
Microchip Technology, Inc.
View Details
3 suppliers