Microchip Technology, Inc. RF Transceiver ICs - AT86RF212B-ZU AT86RF212B-ZU

Description
Manufacturer: Microchip Technology Win Source Part Number: 758898-AT86RF212B-ZU Packaging: Tray Type: TxRx + MCU Mounting Style: SMD Frequency: 769MHz ~ 935MHz Protocol: 6LoWPAN, Zigbee Memory Size: 128B SRAM Power - Output: 10dBm Sensitivity: -110dBm RF Family/Standard: 802.15.4, General ISM Modulation: BPSK, O-QPSK Serial Interfaces: SPI Categories: RF/IF and RFID Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-VFQFN Exposed Pad Data Rate (Maximum): 1Mbps Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Family Part Number: AT86RF212B Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 3.6V Receiving Current: 8.7mA ~ 9.2mA Transmitting Current: 9.5mA ~ 26.5mA
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 758898-AT86RF212B-ZU Packaging: Tray Type: TxRx + MCU Mounting Style: SMD Frequency: 769MHz ~ 935MHz Protocol: 6LoWPAN, Zigbee Memory Size: 128B SRAM Power - Output: 10dBm Sensitivity: -110dBm RF Family/Standard: 802.15.4, General ISM Modulation: BPSK, O-QPSK Serial Interfaces: SPI Categories: RF/IF and RFID Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-VFQFN Exposed Pad Data Rate (Maximum): 1Mbps Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Family Part Number: AT86RF212B Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 3.6V Receiving Current: 8.7mA ~ 9.2mA Transmitting Current: 9.5mA ~ 26.5mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - AT86RF212B-ZU - 758898-AT86RF212B-ZU - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - AT86RF212B-ZU
758898-AT86RF212B-ZU
RF Transceiver ICs - AT86RF212B-ZU 758898-AT86RF212B-ZU
Manufacturer: Microchip Technology Win Source Part Number: 758898-AT86RF212B-ZU Packaging: Tray Type: TxRx + MCU Mounting Style: SMD Frequency: 769MHz ~ 935MHz Protocol: 6LoWPAN, Zigbee Memory Size: 128B SRAM Power - Output: 10dBm Sensitivity: -110dBm RF Family/Standard: 802.15.4, General ISM Modulation: BPSK, O-QPSK Serial Interfaces: SPI Categories: RF/IF and RFID Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-VFQFN Exposed Pad Data Rate (Maximum): 1Mbps Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Family Part Number: AT86RF212B Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 3.6V Receiving Current: 8.7mA ~ 9.2mA Transmitting Current: 9.5mA ~ 26.5mA

Manufacturer: Microchip Technology
Win Source Part Number: 758898-AT86RF212B-ZU
Packaging: Tray
Type: TxRx + MCU
Mounting Style: SMD
Frequency: 769MHz ~ 935MHz
Protocol: 6LoWPAN, Zigbee
Memory Size: 128B SRAM
Power - Output: 10dBm
Sensitivity: -110dBm
RF Family/Standard: 802.15.4, General ISM
Modulation: BPSK, O-QPSK
Serial Interfaces: SPI
Categories: RF/IF and RFID
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 32-VFQFN Exposed Pad
Data Rate (Maximum): 1Mbps
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Family Part Number: AT86RF212B
Manufacturer Pack Quantity: 490
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.8V ~ 3.6V
Receiving Current: 8.7mA ~ 9.2mA
Transmitting Current: 9.5mA ~ 26.5mA

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - AT86RF212B-ZU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
AT86RF212B-ZU
RF and Wireless - RF Transceiver ICs AT86RF212B-ZU
IC RF TXRX+MCU 802.15.4 32VFQFN

IC RF TXRX+MCU 802.15.4 32VFQFN

Supplier's Site
Rf Transceiver, 769Mhz-935Mhz, Qfn-32; Frequency Min Microchip - 44AC2248 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transceiver, 769Mhz-935Mhz, Qfn-32; Frequency Min Microchip
44AC2248
Rf Transceiver, 769Mhz-935Mhz, Qfn-32; Frequency Min Microchip 44AC2248
RF TRANSCEIVER, 769MHZ-935MHZ, QFN-32; Frequency Min:769MHz; Frequency Max:935MHz; RF / IF Modulation:BPSK, O-QPSK; Data Rate:1Mbps; Receiving Current:9.2mA; RF IC Case Style:QFN; No. of Pins:32Pins; Supply Voltage Min:1.8V; Supply RoHS Compliant: Yes

RF TRANSCEIVER, 769MHZ-935MHZ, QFN-32; Frequency Min:769MHz; Frequency Max:935MHz; RF / IF Modulation:BPSK, O-QPSK; Data Rate:1Mbps; Receiving Current:9.2mA; RF IC Case Style:QFN; No. of Pins:32Pins; Supply Voltage Min:1.8V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 758898-AT86RF212B-ZU AT86RF212B-ZU 44AC2248
Product Name RF Transceiver ICs - AT86RF212B-ZU RF and Wireless - RF Transceiver ICs Rf Transceiver, 769Mhz-935Mhz, Qfn-32; Frequency Min Microchip
Package Type Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 769 to 935 MHz 769 to 935 MHz 769 to 935 MHz
Sensitivity -110 dBm -110 dBm
Output Power 10 dBm 10 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Buffers, Drivers, Receivers, Transceivers - 74HC659DW - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 2 to 6 volts
View Details