Win Source Part Number: 1352764-ATSAMR30M18A
Category: RF and Wireless - RF Transceiver ICs
Fake Threat In the Open Market: 33 pct.
Type: TxRx + MCU
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Package: Tape & Reel
Product Status: Active
Frequency: 700MHz, 800MHz, 900MHz
Package / Case: 25-SMD Module
Supplier Device Package: Module
Base Product Number: ATSAMR30
HTSUS: 8517.62.0090
REACH Status: REACH Unaffected
ECCN: 5A992C
Voltage - Supply: 1.8V ~ 3.6V
Memory Size: 256kB Flash, 40kB RAM
RF Family/Standard: 802.15.4
Protocol: 6LoWPAN, Zigbee®
Serial Interfaces: ADC, I²C, USB
GPIO: 16
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Win Source Electronics | Richardson RFPD | |
|---|---|---|
| Product Category | RF Modules | RF Modules |
| Product Number | 1352764-ATSAMR30M18AT-I/RM100 | ATSAMR30M18AT-I/RM100 |
| Product Name | RF and Wireless - RF Transceiver ICs | Zigbee Module |
| Device Type | Rec-Trans | |
| Operating Frequency | 700 to 900 MHz | |
| Package Type | 25-SMD Module |