Microchip Technology, Inc. RF Transceiver ICs - ATWINC1500A-MU-T ATWINC1500A-MU-T

Description
Manufacturer: Microchip Technology Win Source Part Number: 862605-ATWINC1500A-M U-T Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 40-VFQFN Exposed Pad Package: 40-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ATWINC1500 Categories: RF/IF and RFID Case / Package: 40-QFN (5x5) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATWINC1500A-MU-TCT, ATWINC1500A-MU-TDKR, ATWINC1500A-MU-TTR
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 862605-ATWINC1500A-M U-T Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 40-VFQFN Exposed Pad Package: 40-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ATWINC1500 Categories: RF/IF and RFID Case / Package: 40-QFN (5x5) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATWINC1500A-MU-TCT, ATWINC1500A-MU-TDKR, ATWINC1500A-MU-TTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - ATWINC1500A-MU-T - 862605-ATWINC1500A-MU-T - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - ATWINC1500A-MU-T
862605-ATWINC1500A-MU-T
RF Transceiver ICs - ATWINC1500A-MU-T 862605-ATWINC1500A-MU-T
Manufacturer: Microchip Technology Win Source Part Number: 862605-ATWINC1500A-M U-T Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 40-VFQFN Exposed Pad Package: 40-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ATWINC1500 Categories: RF/IF and RFID Case / Package: 40-QFN (5x5) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATWINC1500A-MU-TCT, ATWINC1500A-MU-TDKR, ATWINC1500A-MU-TTR

Manufacturer: Microchip Technology
Win Source Part Number: 862605-ATWINC1500A-MU-T
Operating Temperature Range: -40°C ~ 85°C
Features: IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 40-VFQFN Exposed Pad
Package: 40-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ATWINC1500
Categories: RF/IF and RFID
Case / Package: 40-QFN (5x5)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 6 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: ATWINC1500A-MU-TCT, ATWINC1500A-MU-TDKR, ATWINC1500A-MU-TTR

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - ATWINC1500A-MU-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
ATWINC1500A-MU-T
RF and Wireless - RF Transceiver ICs ATWINC1500A-MU-T
IC RF TXRX+MCU WIFI 40VFQFN

IC RF TXRX+MCU WIFI 40VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 862605-ATWINC1500A-MU-T ATWINC1500A-MU-T
Product Name RF Transceiver ICs - ATWINC1500A-MU-T RF and Wireless - RF Transceiver ICs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz
Data Rate 72200 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ADM207ARSZ - 860119-ADM207ARSZ - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details