Microchip Technology, Inc. Datasheets for RF Transceivers

RF transceivers are electronic devices that receive and demodulate an RF signal, then modulate and transmit a new signal.
RF Transceivers: Learn more

Page: 1 2 3
Product Name Notes
***NOT RECOMMENDED FOR NEW DESIGNS*** The MIC2551 is a single chip transceiver that complies with the physical layer specifications of the Universal Serial Bus (USB) 2.0. It supports both full...
**NOT RECOMMENDED FOR NEW DESIGNS*** MIC2555 is a USB On-The-Go (OTG) transceiver designed to enable intelligent self-powered devices to communicate on a peer-to-peer basis with other USB and USB OTG...
**NOT RECOMMENDED FOR NEW DESIGNS*** The MIC2550 is a single-chip transceiver that complies with the physical layer specifications for Universal Serial Bus (USB). The MIC2550 supports full-speed (12Mbps) dual supply...
Microchip’s dual channel XAUI-to-serial transceivers, VSC8487-15 and VSC8488-15, provide fully 1588v2-compliant devices for timing-critical applications, including all industry-standard protocol encapsulations. The VSC8488-15 is a full dual-channel device, and the VSC8487-15...
Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject...
The MCP2551 is a high-speed CAN transceiver, fault-tolerant device that serves as the interface between a CAN protocol controller and the physical bus. The MCP2551 provides differential transmit and receive...
The MCP2557/8FD is a Microchip Technology Inc. high-speed CAN transceiver/CAN Flexible Data Rate Transceiver with Silent Mode. The devices meet and exceed CAN FD specification requirements in addition to the...
The MCP2561/2 is Microchip Technology Inc. second generation high-speed CAN transceiver. It serves as an interface between a CAN protocol controller and the physical two-wire CAN bus. The device meets...
The MCP2561/2FD is a Microchip Technology Inc. second generation high-speed CAN transceiver. It offers the same features as the MCP2561/2. Additionally, it guarantees Loop Delay Symmetry in order to support...
The MCP25612FD is a second generation, dual CAN transceiver from Microchip Technology Inc. The device supports both Classic CAN and CAN Flexible Data-rate (CAN FD) physical layer requirements allowing designs...
The MCP25625 is a complete, cost-effective and small-footprint CAN solution that can be easily added to a microcontroller with an available SPI interface. The MCP25625 interfaces directly with microcontrollers operating...
The MICRF506 is a true single-chip, frequency shift keying (FSK) transceiver intended for use in half-duplex, bidirectional RF links. The multi-channeled FSK transceiver is intended for UHF radio equipment in...
The PM4358 COMET-OCTAL device is an Eight-channel T1/E1/J1 framer with integrated analog Line Interface Unit (LIU). The COMET-OCTAL provides a common Framer and LIU solution platform for all major worldwide...
The VSC8479 is a 1:16, 16:1 transceiver with integrated clock and data recovery unit (CDR) and clock multiplier unit (CMU) that provides the most comprehensive solution available in the industry.

<< Prev