Microchip Technology, Inc. RF/IF and RFID - RF Transceiver ICs ATBTLC1000A-MU-T

Description
Win Source Part Number: 1046755-ATBTLC1000A- MU-T Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v4.1 Memory Size: 128kB ROM, 128kB RAM Power - Output: 3.5dBm Sensitivity: -96dBm Data Rate (Max): 3.4Mbps Current - Receiving: 4mA RF Family/Standard: Bluetooth Serial Interfaces: I2C, SPI, UART GPIO: 13 Current - Transmitting: 3mA Voltage - Supply: 1.8V ~ 4.3V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): CC2564BRVMT; CC2564BRVMR; CC2564BYFVR; ECCN: 5A992C Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: ATBTLC1000A-MU-TDKR, 1611-ATBTLC1000A-MU- TDKR,1611-ATBTLC1000 A-MU-TTRINACTIVE,161 1-ATBTLC1000A-MU-TDK R-ND,ATBTLC1000A-MU- T-ND,ATBTLC1000A-MU- TTR,1611-ATBTLC1000A -MU-TTR,ATBTLC1000A- MU-TCT,1611-ATBTLC10 00A-MU-TCT,1611-ATBT LC1000A-MU-TTR-ND,16 11-ATBTLC1000A-MU-TD KRINACTIVE Base Product Number: ATBTLC1000
Request a Quote Datasheet
Description
Win Source Part Number: 1046755-ATBTLC1000A- MU-T Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v4.1 Memory Size: 128kB ROM, 128kB RAM Power - Output: 3.5dBm Sensitivity: -96dBm Data Rate (Max): 3.4Mbps Current - Receiving: 4mA RF Family/Standard: Bluetooth Serial Interfaces: I2C, SPI, UART GPIO: 13 Current - Transmitting: 3mA Voltage - Supply: 1.8V ~ 4.3V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): CC2564BRVMT; CC2564BRVMR; CC2564BYFVR; ECCN: 5A992C Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: ATBTLC1000A-MU-TDKR, 1611-ATBTLC1000A-MU- TDKR,1611-ATBTLC1000 A-MU-TTRINACTIVE,161 1-ATBTLC1000A-MU-TDK R-ND,ATBTLC1000A-MU- T-ND,ATBTLC1000A-MU- TTR,1611-ATBTLC1000A -MU-TTR,ATBTLC1000A- MU-TCT,1611-ATBTLC10 00A-MU-TCT,1611-ATBT LC1000A-MU-TTR-ND,16 11-ATBTLC1000A-MU-TD KRINACTIVE Base Product Number: ATBTLC1000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver ICs - 1046755-ATBTLC1000A-MU-T - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver ICs
1046755-ATBTLC1000A-MU-T
RF/IF and RFID - RF Transceiver ICs 1046755-ATBTLC1000A-MU-T
Win Source Part Number: 1046755-ATBTLC1000A- MU-T Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v4.1 Memory Size: 128kB ROM, 128kB RAM Power - Output: 3.5dBm Sensitivity: -96dBm Data Rate (Max): 3.4Mbps Current - Receiving: 4mA RF Family/Standard: Bluetooth Serial Interfaces: I2C, SPI, UART GPIO: 13 Current - Transmitting: 3mA Voltage - Supply: 1.8V ~ 4.3V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): CC2564BRVMT; CC2564BRVMR; CC2564BYFVR; ECCN: 5A992C Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: ATBTLC1000A-MU-TDKR, 1611-ATBTLC1000A-MU- TDKR,1611-ATBTLC1000 A-MU-TTRINACTIVE,161 1-ATBTLC1000A-MU-TDK R-ND,ATBTLC1000A-MU- T-ND,ATBTLC1000A-MU- TTR,1611-ATBTLC1000A -MU-TTR,ATBTLC1000A- MU-TCT,1611-ATBTLC10 00A-MU-TCT,1611-ATBT LC1000A-MU-TTR-ND,16 11-ATBTLC1000A-MU-TD KRINACTIVE Base Product Number: ATBTLC1000

Win Source Part Number: 1046755-ATBTLC1000A-MU-T
Category: RF/IF and RFID>RF Transceiver ICs
Type: TxRx + MCU
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: Bluetooth v4.1
Memory Size: 128kB ROM, 128kB RAM
Power - Output: 3.5dBm
Sensitivity: -96dBm
Data Rate (Max): 3.4Mbps
Current - Receiving: 4mA
RF Family/Standard: Bluetooth
Serial Interfaces: I2C, SPI, UART
GPIO: 13
Current - Transmitting: 3mA
Voltage - Supply: 1.8V ~ 4.3V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): CC2564BRVMT; CC2564BRVMR; CC2564BYFVR;
ECCN: 5A992C
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: ATBTLC1000A-MU-TDKR,1611-ATBTLC1000A-MU-TDKR,1611-ATBTLC1000A-MU-TTRINACTIVE,1611-ATBTLC1000A-MU-TDKR-ND,ATBTLC1000A-MU-T-ND,ATBTLC1000A-MU-TTR,1611-ATBTLC1000A-MU-TTR,ATBTLC1000A-MU-TCT,1611-ATBTLC1000A-MU-TCT,1611-ATBTLC1000A-MU-TTR-ND,1611-ATBTLC1000A-MU-TDKRINACTIVE
Base Product Number: ATBTLC1000

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - ATBTLC1000A-MU-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
ATBTLC1000A-MU-T
RF and Wireless - RF Transceiver ICs ATBTLC1000A-MU-T
IC RF TXRX+MCU BLUETOOTH 32VFQFN

IC RF TXRX+MCU BLUETOOTH 32VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 1046755-ATBTLC1000A-MU-T ATBTLC1000A-MU-T
Product Name RF/IF and RFID - RF Transceiver ICs RF and Wireless - RF Transceiver ICs
Package Type Surface Mount; SMD (SMT)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -96 dBm -96 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
 - 74ACTQ16245SSC-G - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
Features RoHS
View Details