Atmel Corporation Interface - Interface - Drivers, Receivers, Transceivers - ATA6625C-TAQY ATA6625C-TAQY

Description
Manufacturer: Microchip Technology Win Source Part Number: 010376-ATA6625C-TAQY Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LIN Number of Drivers/Receivers: 1/1 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-SO Supply Voltage - Operating: 5 V to 27 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 010376-ATA6625C-TAQY Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LIN Number of Drivers/Receivers: 1/1 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-SO Supply Voltage - Operating: 5 V to 27 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ATA6625C-TAQY - 010376-ATA6625C-TAQY - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ATA6625C-TAQY
010376-ATA6625C-TAQY
Interface - Interface - Drivers, Receivers, Transceivers - ATA6625C-TAQY 010376-ATA6625C-TAQY
Manufacturer: Microchip Technology Win Source Part Number: 010376-ATA6625C-TAQY Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LIN Number of Drivers/Receivers: 1/1 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-SO Supply Voltage - Operating: 5 V to 27 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 010376-ATA6625C-TAQY
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: LIN
Number of Drivers/Receivers: 1/1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-SO
Supply Voltage - Operating: 5 V to 27 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - ATA6625C-TAQY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ATA6625C-TAQY
Drivers, Receivers, Transceivers ATA6625C-TAQY
1/1 Transceiver LINbus 8-SO

1/1 Transceiver LINbus 8-SO

Buy Now Datasheet
Drivers, Receivers, Transceivers - ATA6625C-TAQY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ATA6625C-TAQY
Drivers, Receivers, Transceivers ATA6625C-TAQY
1/1 Transceiver LINbus 8-SO

1/1 Transceiver LINbus 8-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 010376-ATA6625C-TAQY ATA6625C-TAQY
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ATA6625C-TAQY Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
 - 55118J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
View Details