Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - ATA6570-GNQW1 ATA6570-GNQW1

Description
Manufacturer: Microchip Technology Win Source Part Number: 912030-ATA6570-GNQW1 Series: Automotive, AEC-Q100, Functional Safety (FuSa) Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver Half CAN 14-SOIC Package: Reel - TR Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: ATA6570 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 912030-ATA6570-GNQW1 Series: Automotive, AEC-Q100, Functional Safety (FuSa) Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver Half CAN 14-SOIC Package: Reel - TR Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: ATA6570 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ATA6570-GNQW1 - 912030-ATA6570-GNQW1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ATA6570-GNQW1
912030-ATA6570-GNQW1
Interface - Interface - Drivers, Receivers, Transceivers - ATA6570-GNQW1 912030-ATA6570-GNQW1
Manufacturer: Microchip Technology Win Source Part Number: 912030-ATA6570-GNQW1 Series: Automotive, AEC-Q100, Functional Safety (FuSa) Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver Half CAN 14-SOIC Package: Reel - TR Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: ATA6570 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 912030-ATA6570-GNQW1
Series: Automotive, AEC-Q100, Functional Safety (FuSa)
Operating Temperature Range: -40°C ~ 125°C
Features: 1/1 Transceiver Half CAN 14-SOIC
Package: Reel - TR
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: ATA6570
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now Datasheet
Drivers, Receivers, Transceivers - ATA6570-GNQW1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ATA6570-GNQW1
Drivers, Receivers, Transceivers ATA6570-GNQW1
1/1 Transceiver Half CANbus 14-SOIC

1/1 Transceiver Half CANbus 14-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 912030-ATA6570-GNQW1 ATA6570-GNQW1
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ATA6570-GNQW1 Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 14-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details