Bluetooth Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Antenna Not Included, Wire Antenna Surface Mount
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | ATBTLC1000-XR1100AT |
| Product Name | RF Transceiver Modules and Modems |
| Package Type | Surface Mount; 49-LFLGA Module |
| Features | RoHS |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2402 to 2480 MHz |