Microchip Technology, Inc. RF Transceiver ICs - ATMEGA1284RFR2-ZUR ATMEGA1284RFR2-ZUR

Description
Manufacturer: Microchip Technology Win Source Part Number: 912081-ATMEGA1284RFR 2-ZUR Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad Package: 48-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ATMEGA1284 Categories: RF/IF and RFID Case / Package: 48-QFN (7x7) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 1611-ATMEGA1284RFR2- ZURDKR-ND, 1611-ATMEGA1284RFR2- ZURTR, 1611-ATMEGA1284RFR2- ZURCT-ND, 1611-ATMEGA1284RFR2- ZURCTINACTIVE, 1611-ATMEGA1284RFR2- ZURDKRINACTIVE, ATMEGA1284RFR2-ZURTR , ATMEGA1284RFR2-ZURCT , 1611-ATMEGA1284RFR2- ZURDKR, 1611-ATMEGA1284RFR2- ZURTR-ND, 1611-ATMEGA1284RFR2- ZURTRINACTIVE, 1611-ATMEGA1284RFR2- ZURCT, ATMEGA1284RFR2-ZURDK R
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 912081-ATMEGA1284RFR 2-ZUR Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad Package: 48-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ATMEGA1284 Categories: RF/IF and RFID Case / Package: 48-QFN (7x7) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 1611-ATMEGA1284RFR2- ZURDKR-ND, 1611-ATMEGA1284RFR2- ZURTR, 1611-ATMEGA1284RFR2- ZURCT-ND, 1611-ATMEGA1284RFR2- ZURCTINACTIVE, 1611-ATMEGA1284RFR2- ZURDKRINACTIVE, ATMEGA1284RFR2-ZURTR , ATMEGA1284RFR2-ZURCT , 1611-ATMEGA1284RFR2- ZURDKR, 1611-ATMEGA1284RFR2- ZURTR-ND, 1611-ATMEGA1284RFR2- ZURTRINACTIVE, 1611-ATMEGA1284RFR2- ZURCT, ATMEGA1284RFR2-ZURDK R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - ATMEGA1284RFR2-ZUR - 912081-ATMEGA1284RFR2-ZUR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - ATMEGA1284RFR2-ZUR
912081-ATMEGA1284RFR2-ZUR
RF Transceiver ICs - ATMEGA1284RFR2-ZUR 912081-ATMEGA1284RFR2-ZUR
Manufacturer: Microchip Technology Win Source Part Number: 912081-ATMEGA1284RFR 2-ZUR Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad Package: 48-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ATMEGA1284 Categories: RF/IF and RFID Case / Package: 48-QFN (7x7) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 1611-ATMEGA1284RFR2- ZURDKR-ND, 1611-ATMEGA1284RFR2- ZURTR, 1611-ATMEGA1284RFR2- ZURCT-ND, 1611-ATMEGA1284RFR2- ZURCTINACTIVE, 1611-ATMEGA1284RFR2- ZURDKRINACTIVE, ATMEGA1284RFR2-ZURTR , ATMEGA1284RFR2-ZURCT , 1611-ATMEGA1284RFR2- ZURDKR, 1611-ATMEGA1284RFR2- ZURTR-ND, 1611-ATMEGA1284RFR2- ZURTRINACTIVE, 1611-ATMEGA1284RFR2- ZURCT, ATMEGA1284RFR2-ZURDK R

Manufacturer: Microchip Technology
Win Source Part Number: 912081-ATMEGA1284RFR2-ZUR
Operating Temperature Range: -40°C ~ 85°C
Features: IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Package: 48-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ATMEGA1284
Categories: RF/IF and RFID
Case / Package: 48-QFN (7x7)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 1611-ATMEGA1284RFR2-ZURDKR-ND, 1611-ATMEGA1284RFR2-ZURTR, 1611-ATMEGA1284RFR2-ZURCT-ND, 1611-ATMEGA1284RFR2-ZURCTINACTIVE, 1611-ATMEGA1284RFR2-ZURDKRINACTIVE, ATMEGA1284RFR2-ZURTR, ATMEGA1284RFR2-ZURCT, 1611-ATMEGA1284RFR2-ZURDKR, 1611-ATMEGA1284RFR2-ZURTR-ND, 1611-ATMEGA1284RFR2-ZURTRINACTIVE, 1611-ATMEGA1284RFR2-ZURCT, ATMEGA1284RFR2-ZURDKR

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - ATMEGA1284RFR2-ZUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
ATMEGA1284RFR2-ZUR
RF and Wireless - RF Transceiver ICs ATMEGA1284RFR2-ZUR
IC RF TXRX+MCU 802.15.4 48VFQFN

IC RF TXRX+MCU 802.15.4 48VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 912081-ATMEGA1284RFR2-ZUR ATMEGA1284RFR2-ZUR
Product Name RF Transceiver ICs - ATMEGA1284RFR2-ZUR RF and Wireless - RF Transceiver ICs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz
Data Rate 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
 - 74ACTQ16543MTD-G - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
Features RoHS
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details