Microchip Technology, Inc. RF Transceiver ICs - ATA8520E-GHPW ATA8520E-GHPW

Description
Manufacturer: Microchip Technology Win Source Part Number: 912039-ATA8520E-GHPW Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU General ISM < 1GHz - - 32-VFQFN Exposed Pad Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ATA8520 Categories: RF/IF and RFID Case / Package: 32-VQFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ATA8520E-GHPWDKR, ATA8520E-GHPWTR, ATA8520E-GHPWCT, ATA8520E-GHPW-ND
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 912039-ATA8520E-GHPW Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU General ISM < 1GHz - - 32-VFQFN Exposed Pad Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ATA8520 Categories: RF/IF and RFID Case / Package: 32-VQFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ATA8520E-GHPWDKR, ATA8520E-GHPWTR, ATA8520E-GHPWCT, ATA8520E-GHPW-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - ATA8520E-GHPW - 912039-ATA8520E-GHPW - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - ATA8520E-GHPW
912039-ATA8520E-GHPW
RF Transceiver ICs - ATA8520E-GHPW 912039-ATA8520E-GHPW
Manufacturer: Microchip Technology Win Source Part Number: 912039-ATA8520E-GHPW Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU General ISM < 1GHz - - 32-VFQFN Exposed Pad Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ATA8520 Categories: RF/IF and RFID Case / Package: 32-VQFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ATA8520E-GHPWDKR, ATA8520E-GHPWTR, ATA8520E-GHPWCT, ATA8520E-GHPW-ND

Manufacturer: Microchip Technology
Win Source Part Number: 912039-ATA8520E-GHPW
Operating Temperature Range: -40°C ~ 85°C
Features: IC RF TxRx + MCU General ISM < 1GHz - - 32-VFQFN Exposed Pad
Package: 32-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ATA8520
Categories: RF/IF and RFID
Case / Package: 32-VQFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ATA8520E-GHPWDKR, ATA8520E-GHPWTR, ATA8520E-GHPWCT, ATA8520E-GHPW-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 912039-ATA8520E-GHPW
Product Name RF Transceiver ICs - ATA8520E-GHPW
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details