Microchip Technology, Inc. RF Transceiver ICs - ATA5428C-PLQW ATA5428C-PLQW

Description
Manufacturer: Microchip Technology Win Source Part Number: 813981-ATA5428C-PLQW Packaging: Reel Type: TxRx Only Mounting Style: SMD Frequency: 433MHz, 868MHz Power - Output: 10dBm Sensitivity: -116.5dBm Current - Receiving: 10.3mA ~ 10.5mA Part Status: Obsolete (End Of Life) RF Family/Standard: General ISM Modulation: ASK, FSK Serial Interfaces: SPI Current - Transmitting: 6.5mA ~ 17.3mA Supplier Device Package: 48-VQFN (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-VFQFN Exposed Pad Data Rate (Maximum): 20kbps Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 4,000 MSL Level: 2 (1 Year) Supply Voltage (V): 2.4V ~ 3.6V, 4.4V ~ 6.6V Part Number Series: ATA5428
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 813981-ATA5428C-PLQW Packaging: Reel Type: TxRx Only Mounting Style: SMD Frequency: 433MHz, 868MHz Power - Output: 10dBm Sensitivity: -116.5dBm Current - Receiving: 10.3mA ~ 10.5mA Part Status: Obsolete (End Of Life) RF Family/Standard: General ISM Modulation: ASK, FSK Serial Interfaces: SPI Current - Transmitting: 6.5mA ~ 17.3mA Supplier Device Package: 48-VQFN (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-VFQFN Exposed Pad Data Rate (Maximum): 20kbps Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 4,000 MSL Level: 2 (1 Year) Supply Voltage (V): 2.4V ~ 3.6V, 4.4V ~ 6.6V Part Number Series: ATA5428
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - ATA5428C-PLQW - 813981-ATA5428C-PLQW - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - ATA5428C-PLQW
813981-ATA5428C-PLQW
RF Transceiver ICs - ATA5428C-PLQW 813981-ATA5428C-PLQW
Manufacturer: Microchip Technology Win Source Part Number: 813981-ATA5428C-PLQW Packaging: Reel Type: TxRx Only Mounting Style: SMD Frequency: 433MHz, 868MHz Power - Output: 10dBm Sensitivity: -116.5dBm Current - Receiving: 10.3mA ~ 10.5mA Part Status: Obsolete (End Of Life) RF Family/Standard: General ISM Modulation: ASK, FSK Serial Interfaces: SPI Current - Transmitting: 6.5mA ~ 17.3mA Supplier Device Package: 48-VQFN (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-VFQFN Exposed Pad Data Rate (Maximum): 20kbps Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 4,000 MSL Level: 2 (1 Year) Supply Voltage (V): 2.4V ~ 3.6V, 4.4V ~ 6.6V Part Number Series: ATA5428

Manufacturer: Microchip Technology
Win Source Part Number: 813981-ATA5428C-PLQW
Packaging: Reel
Type: TxRx Only
Mounting Style: SMD
Frequency: 433MHz, 868MHz
Power - Output: 10dBm
Sensitivity: -116.5dBm
Current - Receiving: 10.3mA ~ 10.5mA
Part Status: Obsolete (End Of Life)
RF Family/Standard: General ISM
Modulation: ASK, FSK
Serial Interfaces: SPI
Current - Transmitting: 6.5mA ~ 17.3mA
Supplier Device Package: 48-VQFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-VFQFN Exposed Pad
Data Rate (Maximum): 20kbps
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 4,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.4V ~ 3.6V, 4.4V ~ 6.6V
Part Number Series: ATA5428

Buy Now
RF and Wireless - RF Transceiver ICs - ATA5428C-PLQW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
ATA5428C-PLQW
RF and Wireless - RF Transceiver ICs ATA5428C-PLQW
IC RF TXRX ISM<1GHZ>

IC RF TXRX ISM<1GHZ>

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 813981-ATA5428C-PLQW ATA5428C-PLQW
Product Name RF Transceiver ICs - ATA5428C-PLQW RF and Wireless - RF Transceiver ICs
Package Type Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 433 to 868 MHz 433 to 868 MHz
Sensitivity -116 dBm -116 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCH162245APAG - 858054-74LVCH162245APAG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details