Microchip Technology, Inc. LIN Transceiver ATA6663

Description
Fully integrated Single-LIN transceiver complying to LIN specification 2.0, 2.1 and SAEJ2602 with advanced EMI and ESD performance and TXD-dominant time-out function. The device is designed to handle low-speed data communication (down to 1 Kbaud) in vehicles and in convenience electronics. Improved slope control at the LIN bus ensures secure data communication at up to 20Kbaud with an RC oscillator for protocol handling. A sleep mode guarantees minimal current consumption, even in the case of a floating bus line or a short circuit on the LIN bus to GND. The extra-small DFN8 package with only 3mm x 3mm with wettable flanks that make solder joints visible and thus enables the use of automated optical inspection (AOI) tools. Please consider this device ATA663211
Request a Quote Datasheet
Description
Fully integrated Single-LIN transceiver complying to LIN specification 2.0, 2.1 and SAEJ2602 with advanced EMI and ESD performance and TXD-dominant time-out function. The device is designed to handle low-speed data communication (down to 1 Kbaud) in vehicles and in convenience electronics. Improved slope control at the LIN bus ensures secure data communication at up to 20Kbaud with an RC oscillator for protocol handling. A sleep mode guarantees minimal current consumption, even in the case of a floating bus line or a short circuit on the LIN bus to GND. The extra-small DFN8 package with only 3mm x 3mm with wettable flanks that make solder joints visible and thus enables the use of automated optical inspection (AOI) tools. Please consider this device ATA663211
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LIN Transceiver - ATA6663 - Microchip Technology, Inc.
Chandler, AZ, United States
LIN Transceiver
ATA6663
LIN Transceiver ATA6663
Fully integrated Single-LIN transceiver complying to LIN specification 2.0, 2.1 and SAEJ2602 with advanced EMI and ESD performance and TXD-dominant time-out function. The device is designed to handle low-speed data communication (down to 1 Kbaud) in vehicles and in convenience electronics. Improved slope control at the LIN bus ensures secure data communication at up to 20Kbaud with an RC oscillator for protocol handling. A sleep mode guarantees minimal current consumption, even in the case of a floating bus line or a short circuit on the LIN bus to GND. The extra-small DFN8 package with only 3mm x 3mm with wettable flanks that make solder joints visible and thus enables the use of automated optical inspection (AOI) tools. Please consider this device ATA663211

Fully integrated Single-LIN transceiver complying to LIN specification 2.0, 2.1 and SAEJ2602 with advanced EMI and ESD performance and TXD-dominant time-out function. The device is designed to handle low-speed data communication (down to 1 Kbaud) in vehicles and in convenience electronics. Improved slope control at the LIN bus ensures secure data communication at up to 20Kbaud with an RC oscillator for protocol handling. A sleep mode guarantees minimal current consumption, even in the case of a floating bus line or a short circuit on the LIN bus to GND. The extra-small DFN8 package with only 3mm x 3mm with wettable flanks that make solder joints visible and thus enables the use of automated optical inspection (AOI) tools.

Please consider this device ATA663211

Supplier's Site Datasheet
END - OF - LIFE - ATA6663 - 1149084-ATA6663 - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - ATA6663
1149084-ATA6663
END - OF - LIFE - ATA6663 1149084-ATA6663
Manufacturer: Atmel Win Source Part Number: 1149084-ATA6663 Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Atmel
Win Source Part Number: 1149084-ATA6663
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Microchip Technology, Inc. Win Source Electronics
Product Category RF Transceivers RF Transceivers
Product Number ATA6663 1149084-ATA6663
Product Name LIN Transceiver END - OF - LIFE - ATA6663
Package Type Surface Mount; ['VDFN', 'SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AC16652DLR - 908026-74AC16652DLR - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details